SensoPart Through-beam laser sensor FLS 18

Description
Operating range: 50 m Red light laser, 650 nm Transmitter beam can be focused according to application Accuracy adjustable via beam spot size Smallest detectable part: 0.03 mm Switching frequency, 6000 Hz Metal M18 threaded sleeve
Description
Operating range: 50 m Red light laser, 650 nm Transmitter beam can be focused according to application Accuracy adjustable via beam spot size Smallest detectable part: 0.03 mm Switching frequency, 6000 Hz Metal M18 threaded sleeve

Suppliers

Company
Product
Description
Supplier Links
Through-beam laser sensor - FLS 18 - SensoPart
Bingham Farms, MI, United States
Through-beam laser sensor
FLS 18
Through-beam laser sensor FLS 18
Operating range: 50 m Red light laser, 650 nm Transmitter beam can be focused according to application Accuracy adjustable via beam spot size Smallest detectable part: 0.03 mm Switching frequency, 6000 Hz Metal M18 threaded sleeve
  • Operating range: 50 m
  • Red light laser, 650 nm
  • Transmitter beam can be focused according to application
  • Accuracy adjustable via beam spot size
  • Smallest detectable part: 0.03 mm
  • Switching frequency, 6000 Hz
  • Metal M18 threaded sleeve
Supplier's Site

Technical Specifications

  SensoPart
Product Category Photoelectric Sensors
Product Number FLS 18
Product Name Through-beam laser sensor
Operation Distance 0.0 to 1969 inch (0.0 to 50000 mm)
Unlock Full Specs
to access all available technical data