OMRON Automation and Safety Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Distance-settable photoelectric sensor in metal housing Setting distance up to 500 mm with stable background suppression Rugged zinc die cast body rated IP67, NEMA 6P Black/white error of only 2%... | |
| Long distance multi voltage photoelectric sensor in plastic housing The E3G-M series offers the long sensing distance of the E3G family for all voltage (AC and DC) installations. 12 to... | |
| Long-distance compact sensor in oil-resistant metal housing High oil resistance built into a compact housing shape. Oil-resistant sensors in flat or side view Rugged zinc die cast housing Meets IP67... | |
| Long-range sensor for door control and material handling applications Universal AC/DC Photoelectric Sensor Long, 10m range for material handling and door control Clean interior, easy-to-wire terminal strip Plug-in replaceable relay... | |
| Multi voltage photoelectric sensor in plastic housing with timer function The square E3JM family provides 12 to 240 VDC and 24 to 240 VAC power supply voltage, an enhanced sensing... | |
| Oil-Resistant Photoelectric Sensor in Plastic Housing Sensors designed specifically for automotive assembly lines and applications. Sensors have special oil-resistant coating Long distance sensing Rated IP67, withstands 1200 psi washdown Switch-selectable,... | |
| Photoelectric sensor for structured object detection in plastic housing The special wide beam and limited-reflective optics of the E3S-LS3 ensures reliable detection of structured objects that have holes or varying... |
| << Prev | Next >> |