OMRON Automation and Safety Datasheets for Proximity Sensors

Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more

Page: 1 9 10 11 12 13 14 15 16 17
Product Name Notes
Compact Background/Foregroun d Settable Sensor Photoelectric sensor family is designed to ignore backgrounds or foregrounds for more accurate sensing situations. Detect glossy/uneven surfaces with foreground suppression Ignore objects beyond the...
LED Miniature DC Narrow Beam Photoelectric Sensor Narrow-beam, general purpose sensor detects small objects through gaps or holes. Detect objects as small as 0.1 mm in diameter Adjustable distance setting...
Oil-resistant photoelectric sensor in compact stainless steel housing This oil-resistant, compact photoelectric sensor in a robust stainless steel housing features reliable object detection in dirty and mechanically demanding environments such...
Photoelectric sensor in compact stainless steel housing This high-temperature, high-pressure photoelectric sensor is designed with a food grade 316L stainless steel housing. High grade stainless steel housing (SUS316L) IP67 and...
Plug-in Background Suppression Photomicrosensor Connector-Ready Reflective Sensors. Detect dark objects in front of mirror-like backgrounds 2 to 5mm sensing distance Detects objects as small as 0.05mm diameter copper wire 5-24...
Plug-in Miniature Long Distance 1m Photomicrosensor Long Distance Miniature Sensors with Built-In Amplifier. 1 m sensing distance with 5mm diameter minimum object size Quick disconnect type connector for easy maintenance...
Plug-in Narrow 3.6mm Slot Photomicrosensor Narrow Slot Sensors with Plug-In Connection. 3.6 slot width 5 to 24 VDC supply voltage NPN output 80 mA Pulse modulated infrared LED, 940 nm...
Plug-in Standard Slot Photomicrosensor Connector-Ready Photomicrosensors with narrow slot. Standard, L-shaped and T-shaped models 3.6 mm wide slot (T-shape: 5 mm wide) 5 to 24 VDC supply voltage NPN open...
Plug-in, 13mm Wide Slot Photomicrosensor Wide Slot width of 13 mm and Superior Resistance to Light Interference and Noise. Noise Resistance Equivalent to Photomicrosensors with Built-in Amplifiers Resistance to Common...
Pre-wired L-shaped and T-shaped photomicrosensors Pre-Wired Photomicrosensors with Open Collector Output. Standard, L-shaped and T-shaped models 5 to 24 VDC supply voltage 3.6 mm slot width (5 mm slot for...
Print mark detection photoelectric sensor in compact stainless steel housing The detergent-resistant photoelectric sensor in a robust stainless steel housing provides reliable detection of all common print marks in food...
Pushbutton type photomicrosensor Conforms to the standards for semicontuctor FOUP cassettes to enable accurate detection of FOUP cassettes without being affected by the material, color, or reflectance of the bottoms...
Retro-Reflective Type Photomicrosensor with Light Modulation Retro-Reflective Photomicrosensor with Light Modulation for Reduced External Light Interference. Easy Adjustment and Optical Axis Monitoring with a Light Indicator Wide Operating Voltage Range...
Subminiature photomicrosensor with remote amplifier Miniature Sensing Heads with In-Line Cable Amplifier for Flexible Mounting. 30 cm sensing distance with 2 mm diameter minimum object size Detects objects as small...
Wafer Carrier Position Photomicrosensor Diffuse reflective with 0 to 3mm sensing distance NPN output, 100 mA, turns on when a wafer carrier is present Left- and right-hand models available Optional...
arrow Slot Sensors with Plug-In Connection. 3.6 slot width 5 to 24 VDC supply voltage NPN output 80 mA Pulse modulated infrared LED, 940 nm IP50 enclosure rating
Pre-Wired Photomicrosensors with Open Collector Output. Standard, L-shaped and T-shaped models 5 to 24 VDC supply voltage 3.6 mm slot width (5 mm slot for T-shaped) Detects objects as small...
The E3ZM-B family provides models for general transparent material detection as well as specialized models providing the highest stability for detection of PET bottles. Reliably detects PET and thin wall...

<< Prev Next >>