OMRON Automation and Safety Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| 5mm slot pre-wired photomicrosensors with two outputs This pre-wired, ultra-small size sensor offers a sensing solution for space constrained locations. Reliable sensing slot depth of 6.5 mm Both Light-ON and... | |
| Analog light grid in robust aluminum housing The F3EM2 non-safety light grids provide reliable area monitoring in a robust housing. The analog output provides simple area measurement such as height... | |
| Discrete output light grid in robust aluminum housing The F3ET2 non-safety light grids provide reliable area monitoring in robust housing. The optical synchronization between emitter and receiver allows for fast... | |
| Plug-in / Pre-wired 5-10mm slot photomicrosensor Connector-Ready Slotted Sensors Standard, L-shaped, T-shaped, close-mount vertical and horizontal types 5 to 24 VDC supply voltage Light-ON only or Light-ON/Dark-ON selectable output types... | |
| Plug-in diffused photomicrosensor with gain adjustment Reflective Sensors with Sensitivity Adjuster. 1 to 5 mm sensing distance using sensitivity adjuster Vertical and horizontal sensing models Light-ON/Dark-ON operation wire selectable 5... | |
| Pre-wired, thin profile photomicrosensor with 5 mm slot and open collector output Fork Shaped Photomicrosensors with Open Collector Output Standard, L-shaped, and T-shaped models 5 to 24 VDC supply voltage... | |
| Slot type photomicrosensor with built-in connector Slot Type Photomicrosensor Built-in connector minimizes the shape and dimensional requirements Selectable Light-on or Dark-on Seven different mounting shapes Reverse Polarity Protection Operation Indicator... |
| << Prev | Next >> |