CARLO GAVAZZI Automation Components Datasheets for Motor Contactors

Motor contactors are relays with large current capacity for connecting and disconnecting a motor from the power supply. Typically, motor contractors are multi-pole for control of all current carrying conductors.
Motor Contactors: Learn more

Product Name Notes
2
Carlo Gavazzi offers a complete range of Contactors and Overloads for switching currents up to 900 Amps (600 HP @ 480 VAC). All contactors are available with a wide selection...
General Compact size with powerful performance Approx. 2 ¼ cubic inches (55 cubic mm) One frame size for three current ratings Up to 7.5HP motor rating Up to 20A resistive...
General Four frame sizes Motor ratings of each frame size: Up to 20, 30, 60 or 75HP Resistive rating Up to 40, 60, 100, 160A AC or DC coil voltage...
Power contactors specifically designed for the OEM when contactor, performance and cost must be optimized. Perfect choice for HVAC, lighting, pumps, compressors, pools, spas, welders, etc. Available in standard 1,...