CARLO GAVAZZI Automation Components Datasheets for AC Motor Starters
AC motor starters are used to turn-on and turn-off electric motors and motor-controlled equipment. They use solid-state or electromechanical technologies, and are designed for single-phase or three-phase motors.
AC Motor Starters: Learn more
| Product Name | Notes |
|---|---|
| CARLO GAVAZZI has launched the HDMS Series, a single-phase motor soft-starter. It is an ideal solution for systems used in areas with weak power grids. Its unique design and... | |
| Carlo Gavazzi offers a range of motor controllers for soft starting/stopping and reversing of three phase squirrel cage motors. Applications include conveyor systems, pumps, compressors, industrial dryers, mixers, automatic doors,... | |
| Feature 45mm width up to 32A, 55mm width up to 63A and 70mm width rated to 100 amps Three position operator: ON-OFF-TRIP (Only 100AF is applied) Complete range of common... | |
| REC is an electronic contactor intended to replace the traditional mechanical counterpart used to switch three phase motors. The range includes 2 and 3 phase switching versions up to 4kW... | |
| REC2R is a 3-phase electronic motor reversing relay. L1-T1 and L3-T3 poles are switched while L2, T2 pole is a direct connection from L2 phase to the motor. A front... | |
| RSBD and RSBT are easy to use soft starters for scroll compressors up to 45Amp (RSBD) and 32Amp (RSBT) nominal current. The units are equipped with a patented auto-adaptive algorithm... | |
| RSBD and RSBT are easy to use soft starters for scroll compressors up to 95Amp nominal current. The units are equipped with a patented auto-adaptive algorithm that automatically adapts itself... | |
| RSBT is an easy to use soft starter for scroll compressors up to 95Amp nominal current. The units are equipped with a patented auto-adaptive algorithm that automatically adapts itself to... | |
| The RSGD is an easy to use soft-starter for 3-phase induction AC motors, needing just three settings. The self-learning algorithm adjusts the soft starter parameters to work with different applications... | |
| The RSGD is an extremely compact 75mm wide and easy-to-use 3-phase soft starter for AC induction motors up to 100A. The new self-learning algorithm has been adapted to work with... | |
| The CGP is a series of enclosed starters for single and three phase electric motors up to 00 Hp. They include an integrated thermal overload and are available in a... | |
| The RGTS Series is a fully solid state solution. Wire bonding technology reduces the thermal and mechanical stresses of the output chips resulting in a longer lifetime compared to other... | |
| This motor controller, intended to be used with single-phase scroll compressors can limit inrush currents to 40AACrms for RSBS2325A2V.2C24 and 45AACrms for RSBS2332A2V.2C24. Upon applying the control signal, soft starting... |