CARLO GAVAZZI Automation Components Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| They are developed in order to be used for following operations: For monitoring and protection of industrial machines, without inertia, in which down-time is less than access time to the... | |
| They are developed in order to be used for following operations: Presence/Absence Positioning and travel limit Objects passing/counting Double Insulation Degree of protection IP65 Reinforced UL-V0 thermoplastic fiber-glass body Positive... | |
| They are developed in order to be used for following operations: Presence/Absence Positioning and travel limit Objects passing/counting High mechanical resistance Degree of protection IP66 Aluminum body Positive Opening Operation... | |
| They are developed in order to be used for following operations: Presence/Absence Positioning and travel limit Objects passing/counting High mechanical resistance Degree of protection IP66 Zinc alloy (Zamack) body Positive... | |
| They are developed with very compact size, to enable its mounting on machine’s moving member during advers environmental conditions and controlling their position. Double Insulation (for thermoplastic type) Sealed with... | |
| They are developed with very compact size, to enable its mounting on machine’s moving member during advers environmental conditions and controlling their position. Sealed with epoxy resin at the base... |