CARLO GAVAZZI Automation Components Datasheets for Rotary Limit Switches
Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory and/or industrial applications; however, because these switches contain mechanical parts, they wear over time. Typically, rotary limit switches are slower than noncontact, electrical devices such as proximity sensors and photoelectric sensors.
Rotary Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| They are developed in order to be used for following operations: For monitoring and protection of industrial machines, without inertia, in which down-time is less than access time to the... | |
| They are developed in order to be used for following operations: Presence/Absence Positioning and travel limit Objects passing/counting Double Insulation Degree of protection IP65 Reinforced UL-V0 thermoplastic fiber-glass body Positive... | |
| They are developed in order to be used for following operations: Presence/Absence Positioning and travel limit Objects passing/counting High mechanical resistance Degree of protection IP66 Aluminum body Positive Opening Operation... | |
| They are developed in order to be used for following operations: Presence/Absence Positioning and travel limit Objects passing/counting High mechanical resistance Degree of protection IP66 Zinc alloy (Zamack) body Positive... | |
| They are developed with very compact size, to enable its mounting on machine’s moving member during advers environmental conditions and controlling their position. Double Insulation (for thermoplastic type) Sealed with... | |
| They are developed with very compact size, to enable its mounting on machine’s moving member during advers environmental conditions and controlling their position. Sealed with epoxy resin at the base... |