CARLO GAVAZZI Automation Components Datasheets for Power Quality Analyzers and Monitors
Power quality analyzers measure and monitor electrical power parameters to avoid disturbances, track steady-state variations, and ensure the reliability of power distribution systems.
Power Quality Analyzers and Monitors: Learn more
| Product Name | Notes |
|---|---|
| CARLO GAVAZZI is excited to announce the launch of our new EM530 and EM540 Three Phase Energy Analyzers. These compact analyzers are an exciting new addition to our well-established range... | |
| CARLO GAVAZZI is pleased to announce the launch of our new WM15 Three Phase Power Analyzer. This is an exciting new addition to our well-established range of energy meters... | |
| EM50 is a three-phase energy analyzer for DINrail mounting with LCD display. It is equipped with a static output (pulse transmission), a relay output (alarm or remote control function) and... | |
| VMU-C EM is a modular system that records, monitors and transmits analog and digital signals from an industrial, commercial or residential installation with a specific focus on energy efficiency. The... | |
| We are pleased to announce the launch of our EM511 Series Single Phase Energy Meters, which are simple, intuitive, self-contained, easy-to-install, remotely accessible energy meters suitable for load balancing in... | |
| WM20 is a modular power analyzer for single-, two- and three-phase systems. It is made up of a maximum of three components: the main unit that displays measurements on the... | |
| Embedded solution with integrated database and web- server Monitoring and data management of up to 10 distributed installations Database replication from up to 10 VMU-C EM Web- servers Reliable and... |