SENSOR PROX CAPACITIVE 16MM CYL
CAP PROX PL M30 PNP NO+NC,PLUG
PROXIMITY CAP SENSOR, 16MM, PNP, 40VDC; Sensing Range Max:16mm; Thread Size - Metric:M30; Sensor Output:PNP / SPST-NO / SPST-NC; Supply Voltage DC Min:10V; Supply Voltage DC Max:40V; Product Range:TRIPLESHIELD CA30CAF Series RoHS Compliant: Yes
DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
Product Number | 1864-1038-ND | CA30CAF16PAM1 | 90Y5891 |
Product Name | Proximity Sensors - Industrial | ELMC Capacitive Proximity | Proximity Cap Sensor, 16Mm, Pnp, 40Vdc; Sensing Range Max Carlo Gavazzi |
Sensor Technology | Capacitive Proximity Sensor | Inductive Proximity Sensor | Capacitive Proximity Sensor |
Operation Distance | 0.6300 inch (16 mm) | 0.6299 inch (16 mm) | |
Switching Frequency | 0.0500 kHz | ||
Operating Temperature | -22 to 185 F (-30 to 85 C) |