CARLO GAVAZZI Automation Components Datasheets for Current Transformers

Current transformers are used to step down current in a very predictable fashion with respect to current and phase. They are generally used as inputs to current instruments.
Current Transformers: Learn more

Product Name Notes
MI5
3-phase current transformers for 5, 20, 100 or 500 AAC. Output voltage (0.4 - 4 Vp) is proportional to measured current.
AC current transformers for 5, 20, 100, 500 AAC. Output voltage (0.4 - 4 Vp) is proportional to measured current. 1-phase current metering transformer for use with control relays types.
Cable/Bus-bar type current transformer with DIN-rail/ bus-bar and panel mounting facility. Rated primary currents from 50 A to 800 A. Bus-bar type current transformer 0.5 class, currents from 50 to...
Cable/Bus-bar type current transformer with DIN-rail/busbar and panel mounting facility. Rated primary currents from 150 A to 1600 A. Bus-bar type current transformer 0.5 class, currents from 150 to 1600...
Cable/Bus-bar type current transformer with DIN-rail/busbar and panel mounting facility. Rated primary currents from 40 A to 600 A. Bus-bar type current transformer 0.5 class, currents from 40 to 600...
Cable/Bus-bar type current transformer with DIN-rail/busbar and panel mounting facility. Rated primary currents from 50 A to 300 A. Cable and bus-bar type current transformer 0.5 class, currents from 50...
Small AC current metering transformer with 7 knob selectable ranges. Output from the transformer is 4-20 mADC in accordance with IEC 60381-1. Can be used with relays DIB01, PIB01, DIC01...
Solid-core current transformer with bus-bar mounting facility. Rated primary currents from 400 A to 3200 A. Bus-bar type solid-core current transformer Class 0.5 accuracy Currents from 400 A to 3200...
Split-core current transformer with bus-bar mounting facility. Rated primary currents from 100 A to 400 A. Bus-bar type split core current transformer Class 1 accuracy Currents from 100 A to...
Split-core current transformer with bus-bar mounting facility. Rated primary currents from 150 A to 1000 A. Bus-bar type split core current transformer Class 1 accuracy Currents from 150 A to...
Split-core current transformer with bus-bar mounting facility. Rated primary currents from 150 A to 2500 A. Bus-bar type split core current transformer Class 1 accuracy Currents from 150 A to...
Split-core current transformer with bus-bar mounting facility. Rated primary currents from 400 A to 3200 A. Bus-bar type split core current transformer Class 1 accuracy Currents from 400 A to...
Split-core current transformer with bus-bar mounting facility. Rated primary currents from 400 A to 3200 A. Bus-bar type split-core current transformer Class 1 accuracy Currents from 400 A to 3200...
True RMS AC current metering transformer for 25, 50, 100, 250 or 500 AAC. Output current in accordance with IEC 60381-1 (A 82-10, A 82-20) or output voltage in accordance...