CARLO GAVAZZI Automation Components Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| DPA52 is a monitoring relay suitable 3-phase without neutral mains. It protects loads from wrong phase sequence and phase loss. It detects phase loss also with regenerated voltage presence. DPA52... | |
| DPB52 is a monitoring relay suitable 3-phase without neutral mains. Further to protect loads from wrong phase sequence and phase loss, it also provides the undervoltage and overvoltage features with... | |
| DTA71 and DTA72 are precise Motor thermistor monitoring relays. They can monitor up to 6 motor temperatures through the motor internal temperature. PTCs are connected in series when multiple motors... | |
| Relay high power output. It is sealed designed for vending machines and compressors load. Compressor control relay Switching capacity 30A DC coils 6 to 48VDC AC coils 24 to 277VAC... | |
| The DTA04 features universal input voltage, giving it flexibility to be installed in a variety of control panels. This is a DIN rail mounted thermistor relay whose main purpose is... | |
| This 3-phase voltage and frequency monitoring relay provides the utmost flexibility in very compact dimensions, as it offers a wide range of features in a mere 22.5mm product width. It... |
| Next >> |