CARLO GAVAZZI Automation Components Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Enclosed Switching Power Supply for AC DC and DC DC power requirements. The new SPPC family provides flexible OEM power solutions for industrial control and automation applications, which in the... | |
| Enclosed Switching Power Supply meets your needs for AC DC and DC DC power requirements. SPPC provides the most flexible OEM system power solutions from 5V to 48V at 150W... | |
| SPM Modular switching power supplies are specifically designed in order to satisfy both the Automation and the Building automation application requirements. The five DIN modules PS is capable of up... | |
| SPM Modular switching power supplies are specifically designed in order to satisfy both the Automation and the Building automation application requirements. The four DIN modules PS is capable of up... | |
| SPM Modular switching power supplies are specifically designed in order to satisfy both the Automation and the Building automation application requirements. The single DIN module PS is capable of up... | |
| SPM Modular switching power supplies are specifically designed in order to satisfy both the Automation and the Building automation application requirements. The three DIN modules PS is capable of up... | |
| SPMA Modular switching power supplies are specifically designed to satisfy both the industrial automation and the building automation application requirements. The four DIN modules power supplies are capable of up... | |
| The SPDC power supplies is a range where high performance meets high quality in a compact frame. These power supplies are offered in 120W, 240W, 480W, and they have a... | |
| The Switching power supplies SPD series are specially designed to be used in all automation application where the installation is on a DIN rail and compact dimensions and performance are... | |
| The Switching power supplies SPD XX9603 series are suitable for those applications where high DC power is required. Besides the PFC as standard, it also features the parallel connection with... | |
| The Switching power supplies SPDM Series are specially designed to be used in all automation application where the installation is on a DIN rail and compact dimensions and performance are... | |
| This particular SPD is the most compact 100W power supply on the market. Relay output for “power ready” parallel function and PFC are included. Performances are unique with high efficiencies... | |
| This SPD is the most compact 100W power supply on the market. Relay output for “power ready” parallel function and PFC are included. Performances are unique with high efficiencies and... | |
| This SPD is the most compact 300W power supply on the market. Relay output for “power ready” parallel function and PFC are included. Performances are unique with high efficiencies and... | |
| This SPD is the most compact 90W power supply on the market. Relay output for “power ready” function is included. Performances are unique with high efficiencies and the possibility of... |