CARLO GAVAZZI Automation Components Datasheets for Proximity Sensors

Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more

Page: 1 2
Product Name Notes
MA3
MC3
MS1
SA2
SA8
SB2
SC2
SC8
SS2
A family of diffuse ultrasonic sensors in stainless steel housing and with a sensing range of 40-300 mm and 80-800 mm with a resolution as low as 3.0 mm. The...
A family of diffuse ultrasonic sensors in Stainless steel housing and with sensing range from 350-3500 mm with a resolution as low as 2.0 mm. The sensor contains both an...
A family of diffuse ultrasonic sensors in Stainless steel housing and with sensing range from 50-400 mm, 100- 900 mm and 200-1500 with a resolution as low as 1.0 mm.
A family of diffuse ultrasonic sensors with a sensing range from 40-300 mm and 80-800 mm with a resolution as low as 3.0 mm. The sensor contains an analogue output...
A family of diffuse ultrasonic sensors with sensing range from 250-3500 mm with a resolution as low as 2.0 mm. The sensor contains both an analogue and a digital output.
A family of diffuse ultrasonic sensors with sensing range from 50-400 mm, 100-900 mm and 200-2200 with a resolution as low as 1.0 mm. The sensor contains both an analogue...
A family of diffuse ultrasonic sensors with sensing ranges from 350-6000 mm with a resolution as low as 15 mm. The sensor contains both an analogue and a digital output.
A family of inductive proximity switches in stainless steel (AISI 316L) ideal for food and beverage applications where sensors are exposed to high pressure and high temperature cleaning processes. They...
A self-contained multi function diffuse ultrasonic sensor in Stainless steel housing and with a sensing range of 350 to 3500 mm. 2 switching outputs - easily set up for two...
A self-contained multi function diffuse ultrasonic sensor in Stainless steel housing and with a sensing range of 50 to 1500 mm in three ranges. 2 switching outputs - easily set...
A self-contained multi function diffuse ultrasonic sensor with a sensing range of 25 to 200 mm. 1 switching output - easily set up for NO or NC switching modes and...
A self-contained multi function diffuse ultrasonic sensor with a sensing range of 250 to 3500 mm. 2 switching outputs - easily set up for two different output modes and adjusted...
A self-contained multi function diffuse ultrasonic sensor with a sensing range of 350 to 6000 mm. 2 switching outputs - easily set up for two different output modes and adjusted...
A self-contained multi function diffuse ultrasonic sensor with a sensing range of 50 to 2200 mm in three ranges. 2 switching outputs - easily set up for two different output...
A self-contained multifunctional diffuse ultrasonic sensor with a sensing range from 40-300 mm and 80-800 mm. One switching output - easily set up for “windows” detection with two setpoints. NO...
A self-contained multifunctional diffuse ultrasonic sensor with a sensing range of 40 to 300 mm and 80-800 mm. One switching output - easily set up for “windows” detection with two...
Capacitive sensor in thermoplastic polyester for mounting in a PG 36 screw gland. Available with adjustable sensing distance and with/ without built-in time delay (ON or OFF delay). The relay...
Carlo Gavazzi is excited to introduce the new IRC40 Series Inductive Proximity Sensors. Specifically designed as a durable solution for daily indoor and outdoor applications, it ensures accurate detection of...
CARLO GAVAZZI is pleased to announce the launch of our new Photoelectric Laser Sensors with Integrated IO-Link Communications. The LD30 Series are laser sensors feature great background suppression based...
Diffuse-reflective photoelectric switch. Range up to 0.8 m. Adjustable sensitivity. Immune to ambient light. Output function switch selectable. Protection degree IP 67. Screw terminal connection. 25 x 65 x 81...
Diffuse-reflective photoelectric switch. Range up to 800 mm. Adjustable sensitivity. Immune to ambient light. Output function switch selectable. Protection degree IP 67. Screw terminal connection. 25 x 65 x 81...
ICS E1 series is a complete family of high performance inductive sensors which represents Carlo Gavazzi standard solution for outdoor mobile applications. Since they are installed on vehicles such as...
ICS08 series represents the optimal solution for industrial automation equipment in applications where space is limited, but long switching distance is needed, including tool-selection and textile machines. The advanced electronics...
In IM series the minimum air gap from ferromagnetic parts is 10 millimeters; the minimum distance between the fixing holes of two contiguous switches is 7 cm. The optimum dimensions...
In ISY series the minimum air gap from ferromagnetic parts is 10 mm; the minimum distance between the fixing holes of two contiguous switches is 10 cm. The optimum dimensions...
Inductive proximity sensor in rectangular plastic housing. This series is suitable for the control of axial and rotational movements. Output configured as PNP or NPN, normally open. Connection with 2...
Retro-reflective photoelectric switch with polarized light. Range up to 6 m. Fixed sensitivity. High immunity to ambient light. Output function switch selectable. Protection degree IP 67. Screw terminal connection. 25...
Retro-reflective photoelectric switch. Range up to 10 m. Fixed sensitivity. High immunity to ambient light. Output function switch selectable. Protection degree IP 67. Screw terminal connection. 25 x 65 x...
Retro-reflective photoelectric switch. Range up to 10 m. Fixed sensitivity. Immune to ambient light. Output function switch selectable. Protection degree IP 67. Screw terminal connection. 25 x 65 x 81...
The I types models are available on request with multiple contacts. Single contact version can have NO, NC and change-over output functions. In multiple contacts versions the maximum number of...
The magnetic sensors M and MS series use miniaturized reed contacts. The output function can be NO (Normally Open), NC (Normally Closed) or CO (Change-over). The sensor MSA1 has the...
The micro-miniature types are characterized by extremely small dimensions. The MM.A.6 model contains, in a very small case, a very high sensibility contact, with low hysteresis. The two fixing holes,...
The model SMS-03/NC is characterized by multiple flux coding and by the 2NO safety outputs; it is also provided with a signaling NC contact. Safety magnetic sensors for applications up...
The PA18ALD.. is a family of general purpose diffusereflective sensors in industrial standard 18 mm cylindrical nickel-plated brass housing for heavy duty applications. They are useful for simple applications where...
The PA18ALP20T is a family of general purpose polarized retro-reflective sensor in a long M18 nickel-plated brass housing for heavy duty applications. They are useful for simple applications where a...
The PA18C.P is part of a family of inexpensive general purpose retro-reflective sensors in industrial standard 18 mm cylindrical ABS housing. The sensors are useful in applications where high-accuracy detection...
The PA18C.R... is part of a family of inexpensive general purpose retro-reflective sensors in industrial standard 18 mm cylindrical ABS housing. The sensors are useful in applications where high-accuracy detection...
The PA18C.T... is part of a family of inexpensive general purpose through-beam sensors in industrial standard 18 mm cylindrical ABS housing. The sensors are useful in applications where high-accuracy detection...
The PA18CAB20... is part of a family of inexpensive general purpose diffuse reflective sensors with background suppression in industrial standard 18 mm cylindrical ABS housing. The sensors are useful in...
The PA18CAD10... is part of a family of inexpensive general purpose diffuse reflective sensors in industrial standard 18 mm cylindrical ABS housing. The sensors are useful in applications where high-accuracy...
The PA18CLD.. is a family of inexpensive general purpose Diffuse-reflective sensors in industrial standard 18 mm cylindrical PBTP housing. They are useful for simple applications where a basic sensor provides...
The PA18CLP.. is a family of inexpensive general purpose Polarized Retro-reflective sensors in industrial standard 18 mm cylindrical PBTP housing. They are useful for simple applications where a basic sensor...
The PA18CLR.. is a family of inexpensive general purpose Retro-reflective sensors in industrial standard 18 mm cylindrical PBTP housing. They are useful for simple applications where a basic sensor provides...
The PA18LR30.. is a family of general purpose retro-reflective sensors in a long M18 nickel-plated brass housing for heavy duty applications. They are useful for simple applications, where a basic...
The PC50CND. is a family of general purpose diffusereflective sensors in a compact square 17 x 50 x 50 mm reinforced PC/ABS-housing. They are useful in applications where basic sensors...
The PC50CND. is a general purpose diffuse-reflective sensor in a compact squared 17 x 50 x 50 mm reinforced PC/ABS-housing. It is useful in applications where basic sensors provide adequate...
The PC50CNP. is a family of general purpose polarized retro-reflective sensors in a compact square 17 x 50 x 50 mm reinforced PC/ABS-housing. They are useful in applications where basic...
The PC50CNP. is a general purpose polarized retro-reflective sensor in a compact squared 17 x 50 x 50 mm reinforced PC/ABS-housing. It is useful in applications where basic sensors provide...
The PC50CNR. is a family of general purpose retro-reflective sensors in a compact square 17 x 50 x 50 mm reinforced PC/ABS-housing. They are useful in applications where basic sensors...
The PC50CNR. is a general purpose retro-reflective sensor in a compact squared 17 x 50 x 50 mm reinforced PC/ABS-housing. It is useful in applications where basic sensors provide adequate...
The PC50CNT. is a family of general purpose through-beam sensors in a compact square 17 x 50 x 50 mm reinforced PC/ABS-housing. They are useful in applications where basic sensors...
The PC50CNT. is a family of general purpose throughbeam sensors in a compact square 17 x 50 x 50 mm reinforced RC/ABS-housing. They are useful in applications where basic sensors...
The PD112CNB25 sensor comes in a 112 x 45 x 25 mm strong polycarbonate (PC) housing. The sensors are useful in applications where long range and high accuracy detection is...
The PD140 sensor consists of an emitter, which sends out invisible, infrared light, and a receiver, capable of detecting the light from the emitter. The sensor is encapsulated in a...
The PD180CBT30Q/MU sensor is developed specifically for the domestic and industrial door market. The sensor meets the regulations for industrial doors in Europe and North America. The robust polycarbonate housing...
The PD30CNB15 sensor family comes in a compact 10 x 30 x 20 mm reinforced PMMA/ABS housing. The sensors are useful in applications where high-accuracy detection as well as small...
The PD30CNB20 sensor family comes in a compact 10 x 30 x 20 mm reinforced PMMA/ABS housing. The sensors are useful in applications where high-accuracy detection as well as small...
The PD30CNB25 sensor family comes in a compact 10 x 30 x 20 mm ABS housing. They are designed for use in applications where a compact lightbeam without "halo" light...
The PD30CND10 sensor family comes in a compact 10 x 30 x 20 mm reinforced PMMA/ABS housing. The sensors are useful in applications where high accuracy detection as well as...
The PD30CND10 sensor family comes in a compact 10 x 30 x 20 mm reinforced PMMA/ABS housing. The sensors are useful in applications where high-accuracy detection as well as small...
The PD30CNG02 sensor family comes in a compact 10 x 30 x 20 mm reinforced PMMA/ABS housing. The sensors are useful in applications where detection of transparent objects are needed.
The PD30CNP06 sensor family comes in a compact 10 x 30 x 20 mm reinforced PMMA/ABS housing. The sensors are useful in applications where high-accuracy detection as well as small...
The PD30CNP50 sensor family comes in a compact 10 x 30 x 20 mm ABS housing. They are designed for use in applications where a compact lightbeam without "halo" light...
The PD30CNP60 sensor family comes in a compact 10 x 30 x 20 mm reinforced PMMA/ABS housing. The sensors are useful in applications where highaccuracy detection as well as small...
The PD30CNT15 sensor family comes in a compact 10 x 30 x 20 mm reinforced PMMA/ABS housing. The sensors are useful in applications where high-accuracy detection as well as small...
The PD30CTBR35BPxxIO are a part of the latest generation of high performance photoelectric sensors designed to solve most detection tasks due to the new IO-Link features. The sensors are implemented...
The PD30CTBS25BPxxIO are a part of the latest generation of high performance photoelectric sensors designed to solve most detection tasks due to the new IO-Link features. The sensors are implemented...
The PD30CTBx20BPxxIO are a part of the latest generation of high performance photoelectric sensors designed to solve most detection tasks due to the new IO-Link features. The sensors are implemented...
The PD30CTDx10BPxxIO are a part of the latest generation of high performance photoelectric sensors designed to solve most detection tasks due to the new IO-Link features. The sensors are implemented...
The PD30CTPR60BPxxIO are a part of the latest generation of high performance photoelectric sensors designed to solve most detection tasks due to the new IO-Link features. The sensors are implemented...
The PD30CTPS50BPxxIO are a part of the latest generation of high performance photoelectric sensors designed to solve most detection tasks due to the new IO-Link features. The sensors are implemented...
The PD30CTRR60BPxxIO are a part of the latest generation of high performance photoelectric sensors designed to solve most detection tasks due to the new IO-Link features. The sensors are implemented...
The PD30ET stainless steel sensors are built with high-quality materials and designed for harsh environments. They are designed for use in environments where high-pressure cleaning, cleaning agents and disinfectants are...
The PD30ET... stainless steel sensors are built with high-quality materials and designed for harsh environments. They are designed for use in environments where high-pressure cleaning, cleaning agents and disinfectants are...
The PD30ETBR35BPxxIO stainless steel sensors are built with high-quality materials and designed for harsh environments. They are designed for use in environments where high-pressure cleaning, cleaning agents and disinfectants are...
The PD30ETBS25BPxxIO stainless steel sensors are built with high-quality materials and designed for harsh environments. They are designed for use in environments where high-pressure cleaning, cleaning agents and disinfectants are...
The PD30ETBx20BPxxIO stainless steel sensors are built with high-quality materials and designed for harsh environments. They are designed for use in environments where high-pressure cleaning, cleaning agents and disinfectants are...
The PD30ETDx10BPxxIO stainless steel sensors are built with high-quality materials and designed for harsh environments. They are designed for use in environments where high-pressure cleaning, cleaning agents and disinfectants are...
The PD30ETPR60BPxxIO stainless steel sensors are built with high-quality materials and designed for harsh environments. They are designed for use in environments where high-pressure cleaning, cleaning agents and disinfectants are...
The PD30ETPS50BPxxIO stainless steel sensors are built with high-quality materials and designed for harsh environments. They are designed for use in environments where high-pressure cleaning, cleaning agents and disinfectants are...
The PD30ETRR60BPxxIO stainless steel sensors are built with high-quality materials and designed for harsh environments. They are designed for use in environments where high-pressure cleaning, cleaning agents and disinfectants are...
The PD70 sensor family of Photoelectric sensors is specially designed for Doors and Entrance control to meet the requirements in the door market. The slim housing design fits inside the...
The PD86 is a powerful polarized retro reflective sensor. The sensor is designed to meet the harsh requirements in industrial door and gate environments. With a sensing distance of 12...
The PD98CNT30QMU sensor is developed specifically for the domestic and industrial door market. The sensor meets the new regulations for industrial doors in Europe . The compact size of the...
The PF74CNT30 sensor family comes in a compact 15 x 60 x 74 mm reinforced polycarbonate housing. The sensor is designed for Elevator applications for lift car leveling, floor count,...
The PH18CNB20 is part of a family of inexpensive general purpose diffuse reflective sensors with background suppression in industrial standard 18 mm cylindrical and square ABS housing. The sensors are...
The PH18CND10 is part of a family of inexpensive general purpose diffuse reflective sensors in industrial standard 18 mm cylindrical and square ABS housing. The sensors are useful in applications...
The PH18CNP is part of a family of inexpensive general purpose retro-reflective sensors in industrial standard 18 mm cylindrical and square ABS housing. The sensors are useful in applications where...
The PH18CNR is part of a family of inexpensive general purpose retro-reflective sensors in industrial standard 18 mm cylindrical and square ABS housing. The sensors are useful in applications where...
The PH18CNT is part of a family of inexpensive general purpose through-beam sensors in industrial standard 18 mm cylindrical and square ABS housing. The sensors are useful in applications where...
The PMP12 is a powerful polarized retro reflective sensor. The sensor is designed to meet the hash requirements in industrial environments. With a sensing distance at 12 m the sensor...
The PMP12RS is a powerful polarized retro reflective sensor. The sensor is designed for the industrial door market. The sensor is made in a strong glass reinforced PC/ABS housing. The...
The safety magnetic sensors are particularly addressed to the safety gates that allow the entry to machines with dangerous movements and their risk category can be 4 (EN 954-1). They...
The SMS03 series of safety magnetic sensors is characterized by multiple flux coding with 2 NO safety outputs. The SMS03+CM-1A4/03MT SMSAP20AF03DCP and models are provided with a pig tail output...
The SMSA2P02 series is designed in conformity with EN 292-1, EN 292-2, EN 60204-1, EN 954-1 and EN 1088. It is characterized by multiple flux coding and is suited for...
The SMSA2P10 is designed EN ISO 12100:2010, EN 60204-1 and EN 1088. It is characterized by multiple flux coding and is suited for applications up safety Category 3 in accordance...
The SMSAXP30 series is designed in conformity with EN ISO 12100:2010, EN 60204-1 and EN 1088. It is characterized by multiple flux coding and is suited for applications up to...
The SP.A.1.. magnetic sensors allow to use two different normally closed contacts: the first one has low power (5VA) and can be used as a signal contact; the second one...
The SP.B.2 and SP.B.2/2MT models are shielded laterally in order to reduce magnetic interferences when mounted side by side with other sensors. The fixing by means of two nuts and...
The standard proximity magnetic sensor series is characterized by a plastic rectangular case; the sensor switching is side type. Several operating distances may be obtained thanks to the wide range...
Through-beam photoelectric switch. Range up to 20 m. Adjustable sensitivity. Immune to ambient light. Precise detection through narrow beam. LED-indication. Output function switch selectable. Relay output (NO/NC). Protection degree IP...
We are excited to introduce the new series of LD30..PBR…IO Photoelectric Laser Sensors with IO-Link. This new sensor series offers the most functionality in a single photoelectric sensor on the...

<< Prev