CARLO GAVAZZI Automation Components Proximity Sensors - Industrial EI3015NPOSS-1

Description
SENSOR PROX INDUCTIVE 15MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 15MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1864-1732-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1864-1732-ND
Proximity Sensors - Industrial 1864-1732-ND
SENSOR PROX INDUCTIVE 15MM CYL

SENSOR PROX INDUCTIVE 15MM CYL

Buy Now Datasheet
Inductive Proximity Sensor; Sensing Range Max Carlo Gavazzi - 16F2796 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Carlo Gavazzi
16F2796
Inductive Proximity Sensor; Sensing Range Max Carlo Gavazzi 16F2796
Inductive Proximity Sensor; Sensing Range Max:-; Thread Size - Metric:M30; Sensor Output:NPN; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:Type EI Series RoHS Compliant: Yes

Inductive Proximity Sensor; Sensing Range Max:-; Thread Size - Metric:M30; Sensor Output:NPN; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:Type EI Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 1864-1732-ND 16F2796
Product Name Proximity Sensors - Industrial Inductive Proximity Sensor; Sensing Range Max Carlo Gavazzi
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
ANSI Street Lighting Photocells - 2401413-2 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - Industrial - 1882-1041025-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details