CARLO GAVAZZI Automation Components Datasheets for Level Switches

Level switches is a generic search term for devices that are used to detect liquid or powder levels, or interfaces between liquids. These level measurements are indicated via an electrical switching action.
Level Switches: Learn more

Product Name Notes
VS2
A family of diffuse ultrasonic sensors in Stainless steel housing and with sensing range from 350-3500 mm with a resolution as low as 2.0 mm. The sensor contains both an...
A family of diffuse ultrasonic sensors in Stainless steel housing and with sensing range from 50-400 mm, 100- 900 mm and 200-1500 with a resolution as low as 1.0 mm.
A family of diffuse ultrasonic sensors with sensing range from 250-3500 mm with a resolution as low as 2.0 mm. The sensor contains both an analogue and a digital output.
A family of diffuse ultrasonic sensors with sensing range from 50-400 mm, 100-900 mm and 200-2200 with a resolution as low as 1.0 mm. The sensor contains both an analogue...
A family of diffuse ultrasonic sensors with sensing ranges from 350-6000 mm with a resolution as low as 15 mm. The sensor contains both an analogue and a digital output.
A self-contained multi function diffuse ultrasonic sensor in Stainless steel housing and with a sensing range of 350 to 3500 mm. 2 switching outputs - easily set up for two...
A self-contained multi function diffuse ultrasonic sensor in Stainless steel housing and with a sensing range of 50 to 1500 mm in three ranges. 2 switching outputs - easily set...
A self-contained multi function diffuse ultrasonic sensor with a sensing range of 25 to 200 mm. 1 switching output - easily set up for NO or NC switching modes and...
A self-contained multi function diffuse ultrasonic sensor with a sensing range of 250 to 3500 mm. 2 switching outputs - easily set up for two different output modes and adjusted...
A self-contained multi function diffuse ultrasonic sensor with a sensing range of 350 to 6000 mm. 2 switching outputs - easily set up for two different output modes and adjusted...
A self-contained multi function diffuse ultrasonic sensor with a sensing range of 50 to 2200 mm in three ranges. 2 switching outputs - easily set up for two different output...
The FS series of sensors are economical electromechanical float switches for liquid level sensing. Selectable normally open or normally closed outputs, along with various mounting configurations and housing materials, allow...
The ILM models, made of stainless steel, are composed by a float sliding all along a rod. By a simple rod or float overturning it is possible to reverse the...
The ILSP models, made of non toxic polypropylene with silicone cable output function, allow the change of the output function by turning the float or the rod. Cylindrical non-toxic polypropylene...
The ILU and ILMPU models, for horizontal mounting, are also made in non-toxic polypropylene. The ILMPU model, extremely small dimensioned, can be used both as a NO function and NC...
The MC88C series are encoded safety magnetic sensors with rectangular housing used to monitor the position of hinged, sliding or removable guards of industrial applications. Carlo Gavazzi safety sensors stop...
The stainless steel models can be used also in corrosive environments. The micro level switches find their ideal application in food, chemical and oil industries. The ILMM.5/S1 model is also...