CARLO GAVAZZI Automation Components Datasheets for Capacitive Proximity Sensors
Capacitive proximity sensors detect the presence or proximity of a target using capacitive technology.
Capacitive Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| ATEX approved Capacitive proximity switches with sensing distance 12 mm nonflush mounted. 2-wire AC output with make (NO) and break (NC) switching. Grey Ø18 polyester housing with 2 m PVC... | |
| ATEX approved Capacitive proximity switches with sensing distance 12 mm nonflush mounted. 4-wire DC output with ma ke (NO) and break (NC) switching. Grey Ø18 polyester housing with 2 m... | |
| ATEX approved Capacitive sensor in thermoplastic polyester for mounting in PG 36 screw gland. Available with adjustable sensing distance and with/without built-in time delay (ON or OFF delay). The relay... | |
| Capacitive proximity level switch with a sensing distance of 10 mm non-flush mounted. The switching points can be altered by means of the Teach-in function. 3-wire DC output with selectable... | |
| Capacitive proximity switch for non-flush mounting with NPN or PNP open collector output. The sensor is provided with a separate teflon sensor head in M30 for temperature application within the... | |
| Capacitive proximity switches with a sensing distance of either 4 mm flush mounted in metal or 8 mm nonflush mounted. The switching points can be altered by means of the... | |
| Capacitive proximity switches with a sensing distance of either 8 mm flush mounted in metal or 12 mm nonflush mounted for the M18 version, and either 16 mm flush mounted... | |
| Capacitive proximity switches with either sensing distance 16 mm flush mounted in metal or sensing distance 25 mm non-flush mounted. 4-wire DC output with both make (NO) and break (NC)... | |
| Capacitive proximity switches with either sensing distance 16 mm flush mounted or 25 mm sensing distance non-flush mounted. 2-wire AC output with a switch for choosing NO and NC switching. | |
| Capacitive proximity switches with either sensing distance 16 mm flush mounted or 25 mm sensing distance non-flush mounted. 2-wire AC/DC output with a switch for choosing NO and NC switching. | |
| Capacitive proximity switches with either sensing distance 16 mm flush mounted or sensing distance 25 mm non-flush mounted. 4-wire DC output with both make (NO) and break (NC) switching. M30... | |
| Capacitive proximity switches with either sensing distance 8 mm flush mounted in metal or sensing distance 12 mm non-flush mounted. 2-wire AC output with make (NO) or break (NC) switching. | |
| Capacitive proximity switches with either sensing distance 8 mm flush mounted in metal or sensing distance 12 mm nonflush mounted. 4-wire DC output with both make (NO) and break (NC)... | |
| Capacitive proximity switches with sensing distance 16 mm flush mounted and sensing distance 25 mm non-flush mounted by adjustment. 4- wire DC output with both make (NO) and break (NC)... | |
| Capacitive proximity switches with sensing distance 20 mm non-flush mounted. 2-wire AC output with make (NO) and break (NC) switching. Grey Ø32 polyester housing with 2 m PVC cable. Ideal... | |
| Capacitive proximity switches with sensing distance of 8 mm flush mounted in metal. 4-wire DC output with both make (NO) and break (NC) switching. Grey M18 PVC housing with 2... | |
| Capacitive proximity switches with sensing distance of 8 mm flush mounted in metal. 4-wire DC output with both make (NO) and break (NC) switching. White M18 Teflon housing with 2... | |
| Capacitive sensor in M30 thermoplastic polyester housing for mounting with 2 nuts. Available with adjustable sensing distance and with/without built-in time delay (ON or OFF delay). The relay output ensures... | |
| Capacitive sensor in thermoplastic polyester for mounting in a PG 36 screw gland. Available with adjustable sensing distance and with/ without built-in time delay (ON or OFF delay). The relay... | |
| Carlo Gavazzi is excited to announce the launch of the new ICF Full-Metal Inductive Sensors. This new sensor family offers increased uptime due to their durable stainless steel housing and... | |
| Carlo Gavazzi is excited to introduce the new IRC40 Series Inductive Proximity Sensors. Specifically designed as a durable solution for daily indoor and outdoor applications, it ensures accurate detection of... | |
| CARLO GAVAZZI is pleased to announce the launch of our new Capacitive Proximity Sensors with Integrated IO-Link communications. Building upon our existing range of sensors, these new sensors are... | |
| CARLO GAVAZZI is proud to announce the launch of the new CD34 Series liquid level capacitive sensors. The CD34 Series is designed to detect water-based liquids through non-metallic walls, i.e. | |
| The CA30CA.. capacitive proximity switches feature an improved 4TH generation TRIPLESHIELDTM technology. Furthermore, these sensors feature increased immunity to electromagnetic interference (EMI), especially to frequency drives. Not only does 4TH... | |
| The CD34 capacitive sensor is designed for detecting water-based (conductive) liquids through a non-metallic container wall, and it automatically adapts to various thicknesses of plastic or glass walls. The universal... | |
| The new generation of CA18CA…IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & | |
| The new generation of CA18EA…IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & | |
| The new generation of CA18FA…IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & | |
| The new generation of CA30CA…IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & | |
| The new generation of CA30EA…IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & | |
| The new generation of CA30FA…IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & |