CARLO GAVAZZI Automation Components Datasheets for Inductive Proximity Sensors
Inductive proximity sensors detect the presence or absence of an object using a critical distance.
Inductive Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where high sensing range is requested. Output is open collector NPN or... | |
| A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are able to handle applications where very long operating distance is requested. Output is open collector NPN... | |
| A family of inductive proximity switches in industrial standard nickel-plated brass housings. They are characterized by extremely high performance in a very small design, to satisfy the most demanding applications,... | |
| A family of inductive proximity switches in stainless steel (AISI 316L) ideal for food and beverage applications where sensors are exposed to high pressure and high temperature cleaning processes. They... | |
| A family of metal face inductive proximity switches in industrial standard stainless steel housings (M8, M12, M18 and M30 types). Output indication: by yellow LED. Outputs are open collector NPN... | |
| AC inductive proximity switches with sensing distance 10 mm mounted in metal or 15 mm non-flush mounted. Flat pack housing size (W x H x D) 35 x 55 x... | |
| AC proximity switches constructed in rugged thermoplastic polyester housings. Sizes available are M18 and M30. Length of housing is selectable with 30 mm thread or 50 mm thread. Bright LED... | |
| AC proximity switches constructed in stainless steel (1.4301) housings. Sizes available are M12, M18 and M30. Length of housing is selectable with 30 mm thread or 50mm thread. Bright LED... | |
| ICB series is a complete family of high performance inductive sensors and represents Carlo Gavazzi standard solution for industrial automation equipments. It is available in three diameters: M12, M18 and... | |
| ICS E1 series is a complete family of high performance inductive sensors which represents Carlo Gavazzi standard solution for outdoor mobile applications. Since they are installed on vehicles such as... | |
| ICS08 series represents the optimal solution for industrial automation equipment in applications where space is limited, but long switching distance is needed, including tool-selection and textile machines. The advanced electronics... | |
| Inductive proximity sensor in M12 nickel-plated brass housing for high temperature applications. Output configuration PNP, and NPN NO (make switching). Connection with 2 m PUR cable or M12 plug. Nickel-plated... | |
| Inductive proximity sensor in M18 and M30 nickel-plated brass housings for high temperature applications. Output configuration PNP, NO (make switching). Connection with 2 m PUR cable or M12 plug. Nickel-plated... | |
| Inductive proximity sensor in rectangular plastic housing. This series is suitable for the control of axial and rotational movements. Output configured as PNP or NPN, normally open. Connection with 2... | |
| Inductive proximity sensor in squared nickel-plated brass housing. This series is suitable for the control of axial and rotational movements. Output configured as PNP or NPN, normally open (IC and... | |
| Inductive proximity sensor with NAMUR output in M12 housing for flush mounting. Connection with 2 m silicone cable. Nickel-plated brass housing Sensing distance: 2 mm Flush type Short body version... | |
| Inductive proximity switch in standard limit switch housing. Rugged polyester housing. Sensing face adjustable in up to 5 positions. 2-wire AC/DC for maximum efficiency. Rotable-head, 5 positions Mounting dimensions in... | |
| Inductive proximity switch with sensing distance 10 mm flush mounted in metal or 15 mm non-flush mounted. 4-wire with both make (NO) and break (NC) switching. Flat pack housing size... | |
| Proximity switch in housings ranging from M12 to M30. Short or long versions in standard stainless steel housing. Made after Euronorm EN 50 008. Stainless steel housing, cylindrical Diameter: M12,... | |
| Proximity switch in M12, M18 and M30 polyester housings. Made in accordance with euronorms EN 50 008 and EN 50 036. Euronorm thermoplastic polyester housing, cylindrical Diameter: M12, M18, M30... | |
| Proximity switch in M12, M18 and M30 polyester housings. Made in accordance with euronorms EN 50 227 and EN 60 947-5-2. Euronorm thermoplastic polyester housing, cylindrical Short or long versions... | |
| Proximity switch in M12, M18 and M30 stainless steel housing. Made in accordance with Euronorm EN 50 227 and EN 60 947-5-2. Stainless steel housing, cylindrical Diameter: M12, M18, M30... | |
| Proximity switch M12, M18 and M30 in nickel-plated brass housings. Made in accordance with Euronorm EN 60 947-5-2. Sensing distance: 4 to 22 mm Flush and non-flush types Power supply:... | |
| Special-design proximity switch with long sensing distance, up to 40 mm. With transistor NPN, PNP or made in accordance with Namur DIN 19 234. Sturdy ABS housing. ABS housing, Ø | |
| The IBS04 and ICS05 series represent the optimal solution for industrial automation equipment in applications where space is limited, including toolselection, robotic position-sensing and control of micro-mechanisms. The advanced electronics... | |
| The new generation ICB series is a complete family of high performance inductive sensors for contactless and wear free detection of metallic objects in industrial automation applications, such as packaging,... | |
| The PC50CNP. is a general purpose polarized retro-reflective sensor in a compact squared 17 x 50 x 50 mm reinforced PC/ABS-housing. It is useful in applications where basic sensors provide... |