Carlo Gavazzi Automation SpA Proximity Sensors - Industrial EI3015NPOPS

Description
SENSOR PROX INDUCTIVE 15MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 15MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1864-1729-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1864-1729-ND
Proximity Sensors - Industrial 1864-1729-ND
SENSOR PROX INDUCTIVE 15MM CYL

SENSOR PROX INDUCTIVE 15MM CYL

Buy Now Datasheet
Inductive Proximity Sensor; Thread Size Metric Carlo Gavazzi - 16F2808 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Thread Size Metric Carlo Gavazzi
16F2808
Inductive Proximity Sensor; Thread Size Metric Carlo Gavazzi 16F2808
Inductive Proximity Sensor; Thread Size - Metric:M30; Sensor Output:NPN

Inductive Proximity Sensor; Thread Size - Metric:M30; Sensor Output:NPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 1864-1729-ND 16F2808
Product Name Proximity Sensors - Industrial Inductive Proximity Sensor; Thread Size Metric Carlo Gavazzi
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper Stabilized Precision Hall Switch - A1120ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3000 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details