Configurable IPC in IP65 with touchscreen, 8" display, and enclosed housing. Configurable: including mass storage and operating system.
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Computers |
| Product Name | Panel PC - VMT 7008 - 2400161 |
| Computer Type | Panel PC |
| Display Size | 8.0 inch (203.00 mm) |
| Operating System | Microsoft® |
| Processor | Intel 386 Family |