State Safety & Compliance Welders Sleeves - 22" > UOM - Each 59-406-22

Description
Ideal for both thermal and flame protection. Lightweight and breathable Tuffweld fabric provides protection from the high heat and open flame of welding torches and superior cut resistance over cotton or light denim sleeves.
Description
Ideal for both thermal and flame protection. Lightweight and breathable Tuffweld fabric provides protection from the high heat and open flame of welding torches and superior cut resistance over cotton or light denim sleeves.

Suppliers

Company
Product
Description
Supplier Links
Welders Sleeves - 22 UOM - Each - 59-406-22 - State Safety & Compliance">
Indianapolis, IN, USA
Welders Sleeves - 22" > UOM - Each
59-406-22
Welders Sleeves - 22" > UOM - Each 59-406-22
Ideal for both thermal and flame protection. Lightweight and breathable Tuffweld fabric provides protection from the high heat and open flame of welding torches and superior cut resistance over cotton or light denim sleeves.

Ideal for both thermal and flame protection. Lightweight and breathable Tuffweld fabric provides protection from the high heat and open flame of welding torches and superior cut resistance over cotton or light denim sleeves.

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Safety Clothing
Product Number 59-406-22
Product Name Welders Sleeves - 22" > UOM - Each
Application Welding
Unlock Full Specs
to access all available technical data

Similar Products

Jackets - 106370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Material Cotton; Polyester; 35% Cotton, 65% Polyester
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
100% Jersey Cotton Gloves - Large - GLV1012L - Custom Made Boxes, Inc.
Specs
Clothing Type Gloves
Material Cotton
View Details