State Safety & Compliance Flame-Retardant Cotton Bibs - 20" > UOM - Each 6120

Description
Garments made from 100% cotton (9 oz.)Proban« FR7A«.Washable. Green.
Description
Garments made from 100% cotton (9 oz.)Proban« FR7A«.Washable. Green.

Suppliers

Company
Product
Description
Supplier Links
Flame-Retardant Cotton Bibs - 20 UOM - Each - 6120 - State Safety & Compliance">
Indianapolis, IN, USA
Flame-Retardant Cotton Bibs - 20" > UOM - Each
6120
Flame-Retardant Cotton Bibs - 20" > UOM - Each 6120
Garments made from 100% cotton (9 oz.)Proban« FR7A«.Washable. Green.

Garments made from 100% cotton (9 oz.)Proban« FR7A«.Washable. Green.

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Safety Clothing
Product Number 6120
Product Name Flame-Retardant Cotton Bibs - 20" > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Material Polyester; 100% Polyester
Features High Visibility
View Details
Gloves - 40212 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Clothing Type Gloves
View Details
2 suppliers