State Safety & Compliance Atlas Fit Gloves > SIZE - M > COLOR - Gray/blue > UOM - Dozen 300-M

Description
"Medium weight cotton/polyester blend shell with a natural rubber coating. Cost-effective blend provides abrasion resistance. Offers a secure grip in oily applications. Seamless construction eliminates uncomfortable seams that can tear, rub or chafe the hand. Flexible, ergonomic design conforms snugly to the natural shape of the hand, increasing comfort and reducing hand fatigue. Open back configuration provides superior ventilation, while a patented dipping process provides wet/slippery grip and helps inhibit liquid penetration. Color-coded over-edge allows for easy sorting after laundering. Also available with a blue nitrile palm coating. Cut, slash, snag and puncture resistant. Indicate size when ordering: 7(S), 8(M), 9(L), 10(XL)."
Description
"Medium weight cotton/polyester blend shell with a natural rubber coating. Cost-effective blend provides abrasion resistance. Offers a secure grip in oily applications. Seamless construction eliminates uncomfortable seams that can tear, rub or chafe the hand. Flexible, ergonomic design conforms snugly to the natural shape of the hand, increasing comfort and reducing hand fatigue. Open back configuration provides superior ventilation, while a patented dipping process provides wet/slippery grip and helps inhibit liquid penetration. Color-coded over-edge allows for easy sorting after laundering. Also available with a blue nitrile palm coating. Cut, slash, snag and puncture resistant. Indicate size when ordering: 7(S), 8(M), 9(L), 10(XL)."

Suppliers

Company
Product
Description
Supplier Links
Atlas Fit Gloves > SIZE - M > COLOR - Gray/blue > UOM - Dozen - 300-M - State Safety & Compliance
Indianapolis, IN, USA
Atlas Fit Gloves > SIZE - M > COLOR - Gray/blue > UOM - Dozen
300-M
Atlas Fit Gloves > SIZE - M > COLOR - Gray/blue > UOM - Dozen 300-M
"Medium weight cotton/polyester blend shell with a natural rubber coating. Cost-effective blend provides abrasion resistance. Offers a secure grip in oily applications. Seamless construction eliminates uncomfortable seams that can tear, rub or chafe the hand. Flexible, ergonomic design conforms snugly to the natural shape of the hand, increasing comfort and reducing hand fatigue. Open back configuration provides superior ventilation, while a patented dipping process provides wet/slippery grip and helps inhibit liquid penetration. Color-coded over-edge allows for easy sorting after laundering. Also available with a blue nitrile palm coating. Cut, slash, snag and puncture resistant. Indicate size when ordering: 7(S), 8(M), 9(L), 10(XL)."

"Medium weight cotton/polyester blend shell with a natural rubber coating. Cost-effective blend provides abrasion resistance. Offers a secure grip in oily applications. Seamless construction eliminates uncomfortable seams that can tear, rub or chafe the hand. Flexible, ergonomic design conforms snugly to the natural shape of the hand, increasing comfort and reducing hand fatigue. Open back configuration provides superior ventilation, while a patented dipping process provides wet/slippery grip and helps inhibit liquid penetration. Color-coded over-edge allows for easy sorting after laundering. Also available with a blue nitrile palm coating. Cut, slash, snag and puncture resistant. Indicate size when ordering: 7(S), 8(M), 9(L), 10(XL)."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Safety Clothing
Product Number 300-M
Product Name Atlas Fit Gloves > SIZE - M > COLOR - Gray/blue > UOM - Dozen
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 145394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Polyethylene; High Density Polyethylene
View Details
Vinyl Examination Gloves - ID1002S - Parco Scientific Company
Parco Scientific Company
Specs
Clothing Type Gloves
Material Vinyl/PVC
View Details