State Safety & Compliance Blue Denim Apron > UOM - Each 190A

Description
"Blue denim apron is made from (12 oz.) 100% cotton, making it both economical and durable. Features front pocket and pencil pocket located on the chest area. 28"" x 36""."
Description
"Blue denim apron is made from (12 oz.) 100% cotton, making it both economical and durable. Features front pocket and pencil pocket located on the chest area. 28"" x 36""."

Suppliers

Company
Product
Description
Supplier Links
Blue Denim Apron > UOM - Each - 190A - State Safety & Compliance
Indianapolis, IN, USA
Blue Denim Apron > UOM - Each
190A
Blue Denim Apron > UOM - Each 190A
"Blue denim apron is made from (12 oz.) 100% cotton, making it both economical and durable. Features front pocket and pencil pocket located on the chest area. 28"" x 36""."

"Blue denim apron is made from (12 oz.) 100% cotton, making it both economical and durable. Features front pocket and pencil pocket located on the chest area. 28"" x 36""."

Supplier's Site

Technical Specifications

  State Safety & Compliance
Product Category Safety Clothing
Product Number 190A
Product Name Blue Denim Apron > UOM - Each
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Polo Shirts - 103330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; Polyester; 65% Polyester, 35% Cotton
View Details
Welding Caps/Bandanas -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Clothing Type Caps/ Bandanas
Application Welding
Material Cotton
View Details