Ideal Industries, Inc. Individual Cable Tubing 46-351

Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 6 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.35 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 0.12 INCH THICKNESS -55 TO 110 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 TO 250 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND APPLICABLE STANDARD MIL-DTL-23053/15, IEEE 383, ANSI C37.20.2, ICEA S-19-8, NEMA TENSILE STRENGTH 2,100 PSI SPECIFIC GRAVITY 1.20 MAX LOW TEMPERATURE BRITTLE POINT -55 DEG C DIELECTRIC STRENGTH 500 V/MIL APPLICATION ABOVE GRADE, UNDERGROUND OR UNDERW
Datasheet
Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 6 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.35 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 0.12 INCH THICKNESS -55 TO 110 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 TO 250 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND APPLICABLE STANDARD MIL-DTL-23053/15, IEEE 383, ANSI C37.20.2, ICEA S-19-8, NEMA TENSILE STRENGTH 2,100 PSI SPECIFIC GRAVITY 1.20 MAX LOW TEMPERATURE BRITTLE POINT -55 DEG C DIELECTRIC STRENGTH 500 V/MIL APPLICATION ABOVE GRADE, UNDERGROUND OR UNDERW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 46-351 - Ideal Industries, Inc.
Sycamore, IL, USA
Individual Cable Tubing
46-351
Individual Cable Tubing 46-351
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 6 INCH 1.1 INCH MIN. EXPANDED DIAMETER 0.35 INCH MAX. RECOVERED DIAMETER 2 TO 4/0 AWG CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 0.12 INCH THICKNESS -55 TO 110 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 TO 250 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND APPLICABLE STANDARD MIL-DTL-23053/15, IEEE 383, ANSI C37.20.2, ICEA S-19-8, NEMA TENSILE STRENGTH 2,100 PSI SPECIFIC GRAVITY 1.20 MAX LOW TEMPERATURE BRITTLE POINT -55 DEG C DIELECTRIC STRENGTH 500 V/MIL APPLICATION ABOVE GRADE, UNDERGROUND OR UNDERW
  • HEAT TYPE
  • CROSS LINKED POLYOLEFIN MATERIAL
  • 6 INCH
  • 1.1 INCH MIN. EXPANDED DIAMETER
  • 0.35 INCH MAX. RECOVERED DIAMETER
  • 2 TO 4/0 AWG CABLE SIZE
  • UL 486D, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 0.12 INCH THICKNESS
  • -55 TO 110 DEG C TEMPERATURE RATING
  • 3:1 SHRINK RATIO
  • HEAVY WALL TYPE
  • 120 TO 250 DEG C SHRINK TEMPERATURE
  • THERMO-SHRINK[R] BRAND
  • APPLICABLE STANDARD MIL-DTL-23053/15, IEEE 383, ANSI C37.20.2, ICEA S-19-8, NEMA
  • TENSILE STRENGTH 2,100 PSI
  • SPECIFIC GRAVITY 1.20 MAX
  • LOW TEMPERATURE BRITTLE POINT -55 DEG C
  • DIELECTRIC STRENGTH 500 V/MIL
  • APPLICATION ABOVE GRADE, UNDERGROUND OR UNDERW
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Protective Sleeving
Product Number 46-351
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-03-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S27-S22-27 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details