Ideal Industries, Inc. Individual Cable Tubing 46-322

Description
HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 0.539 INCH MIN. EXPANDED DIAMETER 0.252 INCH MAX. RECOVERED DIAMETER 4 TO 1 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 0.026 INCH THICKNESS -55 TO 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND APPLICABLE STANDARD ASTM D638/D150/D876 TENSILE STRENGTH 14 MPA DIELECTRIC STRENGTH 20 KV/MM VOLUME RESISTANCE 1014 OHM CM LONGITUDINAL SHRINKAGE 0+/-5 PERCENT ECCENTRICITY 30 PERCENT NORMAL SIZE 1/2 INCH
Datasheet
Description
HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 0.539 INCH MIN. EXPANDED DIAMETER 0.252 INCH MAX. RECOVERED DIAMETER 4 TO 1 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 0.026 INCH THICKNESS -55 TO 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND APPLICABLE STANDARD ASTM D638/D150/D876 TENSILE STRENGTH 14 MPA DIELECTRIC STRENGTH 20 KV/MM VOLUME RESISTANCE 1014 OHM CM LONGITUDINAL SHRINKAGE 0+/-5 PERCENT ECCENTRICITY 30 PERCENT NORMAL SIZE 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 46-322 - Ideal Industries, Inc.
Sycamore, IL, USA
Individual Cable Tubing
46-322
Individual Cable Tubing 46-322
HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 0.539 INCH MIN. EXPANDED DIAMETER 0.252 INCH MAX. RECOVERED DIAMETER 4 TO 1 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 0.026 INCH THICKNESS -55 TO 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND APPLICABLE STANDARD ASTM D638/D150/D876 TENSILE STRENGTH 14 MPA DIELECTRIC STRENGTH 20 KV/MM VOLUME RESISTANCE 1014 OHM CM LONGITUDINAL SHRINKAGE 0+/-5 PERCENT ECCENTRICITY 30 PERCENT NORMAL SIZE 1/2 INCH
  • HEAT TYPE
  • POLYOLEFIN MATERIAL
  • 6 INCH
  • 0.539 INCH MIN. EXPANDED DIAMETER
  • 0.252 INCH MAX. RECOVERED DIAMETER
  • 4 TO 1 AWG CABLE SIZE
  • UL 224, 486D, UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 0.026 INCH THICKNESS
  • -55 TO 125 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 70 DEG C SHRINK TEMPERATURE
  • THERMO-SHRINK[R] BRAND
  • APPLICABLE STANDARD ASTM D638/D150/D876
  • TENSILE STRENGTH 14 MPA
  • DIELECTRIC STRENGTH 20 KV/MM
  • VOLUME RESISTANCE 1014 OHM CM
  • LONGITUDINAL SHRINKAGE 0+/-5 PERCENT
  • ECCENTRICITY 30 PERCENT
  • NORMAL SIZE 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Protective Sleeving
Product Number 46-322
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
shrink tube - 094698-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 137412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.4724 inch (12 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details