Ideal Industries, Inc. Individual Cable Tubing 46-371

Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 18 INCH 2 INCH MIN. EXPANDED DIAMETER 0.63 INCH MAX. RECOVERED DIAMETER 250 TO 750 KCMIL CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 0.16 INCH THICKNESS -55 TO 110 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 TO 250 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND APPLICABLE STANDARD MIL-DTL-23053/15, IEEE 383, ANSI C37.20.2, ICEA S-19-8, NEMA TENSILE STRENGTH 2,100 PSI SPECIFIC GRAVITY 1.20 MAX LOW TEMPERATURE BRITTLE POINT -55 DEG C DIELECTRIC STRENGTH 500 V/MIL APPLICATION ABOVE GRADE, UNDERGROUND OR UNDERW
Datasheet
Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 18 INCH 2 INCH MIN. EXPANDED DIAMETER 0.63 INCH MAX. RECOVERED DIAMETER 250 TO 750 KCMIL CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 0.16 INCH THICKNESS -55 TO 110 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 TO 250 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND APPLICABLE STANDARD MIL-DTL-23053/15, IEEE 383, ANSI C37.20.2, ICEA S-19-8, NEMA TENSILE STRENGTH 2,100 PSI SPECIFIC GRAVITY 1.20 MAX LOW TEMPERATURE BRITTLE POINT -55 DEG C DIELECTRIC STRENGTH 500 V/MIL APPLICATION ABOVE GRADE, UNDERGROUND OR UNDERW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 46-371 - Ideal Industries, Inc.
Sycamore, IL, USA
Individual Cable Tubing
46-371
Individual Cable Tubing 46-371
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL 18 INCH 2 INCH MIN. EXPANDED DIAMETER 0.63 INCH MAX. RECOVERED DIAMETER 250 TO 750 KCMIL CABLE SIZE UL 486D, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 0.16 INCH THICKNESS -55 TO 110 DEG C TEMPERATURE RATING 3:1 SHRINK RATIO HEAVY WALL TYPE 120 TO 250 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND APPLICABLE STANDARD MIL-DTL-23053/15, IEEE 383, ANSI C37.20.2, ICEA S-19-8, NEMA TENSILE STRENGTH 2,100 PSI SPECIFIC GRAVITY 1.20 MAX LOW TEMPERATURE BRITTLE POINT -55 DEG C DIELECTRIC STRENGTH 500 V/MIL APPLICATION ABOVE GRADE, UNDERGROUND OR UNDERW
  • HEAT TYPE
  • CROSS LINKED POLYOLEFIN MATERIAL
  • 18 INCH
  • 2 INCH MIN. EXPANDED DIAMETER
  • 0.63 INCH MAX. RECOVERED DIAMETER
  • 250 TO 750 KCMIL CABLE SIZE
  • UL 486D, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 0.16 INCH THICKNESS
  • -55 TO 110 DEG C TEMPERATURE RATING
  • 3:1 SHRINK RATIO
  • HEAVY WALL TYPE
  • 120 TO 250 DEG C SHRINK TEMPERATURE
  • THERMO-SHRINK[R] BRAND
  • APPLICABLE STANDARD MIL-DTL-23053/15, IEEE 383, ANSI C37.20.2, ICEA S-19-8, NEMA
  • TENSILE STRENGTH 2,100 PSI
  • SPECIFIC GRAVITY 1.20 MAX
  • LOW TEMPERATURE BRITTLE POINT -55 DEG C
  • DIELECTRIC STRENGTH 500 V/MIL
  • APPLICATION ABOVE GRADE, UNDERGROUND OR UNDERW
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Protective Sleeving
Product Number 46-371
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details