Ideal Industries, Inc. Individual Cable Tubing 46-603

Description
HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.146 INCH MIN. EXPANDED DIAMETER 0.063 INCH MAX. RECOVERED DIAMETER 24 TO 20 AWG CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 0.017 INCH THICKNESS -55 TO 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND NORMAL SIZE 1/8 INCH PACKAGING TYPE DISC 46 MODEL
Datasheet
Description
HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.146 INCH MIN. EXPANDED DIAMETER 0.063 INCH MAX. RECOVERED DIAMETER 24 TO 20 AWG CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 0.017 INCH THICKNESS -55 TO 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND NORMAL SIZE 1/8 INCH PACKAGING TYPE DISC 46 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 46-603 - Ideal Industries, Inc.
Sycamore, IL, USA
Individual Cable Tubing
46-603
Individual Cable Tubing 46-603
HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.146 INCH MIN. EXPANDED DIAMETER 0.063 INCH MAX. RECOVERED DIAMETER 24 TO 20 AWG CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 0.017 INCH THICKNESS -55 TO 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND NORMAL SIZE 1/8 INCH PACKAGING TYPE DISC 46 MODEL
  • HEAT TYPE
  • POLYOLEFIN MATERIAL
  • 4 FT
  • 0.146 INCH MIN. EXPANDED DIAMETER
  • 0.063 INCH MAX. RECOVERED DIAMETER
  • 24 TO 20 AWG CABLE SIZE
  • UL 224, UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 0.017 INCH THICKNESS
  • -55 TO 125 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 70 DEG C SHRINK TEMPERATURE
  • THERMO-SHRINK[R] BRAND
  • NORMAL SIZE 1/8 INCH
  • PACKAGING TYPE DISC
  • 46 MODEL
Supplier's Site Datasheet
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 4Ft; Shrink Ratio Ideal - 50F3174 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 4Ft; Shrink Ratio Ideal
50F3174
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 4Ft; Shrink Ratio Ideal 50F3174
HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: NA

HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 46-603 50F3174
Product Name Individual Cable Tubing Heat Shrink Tubing, 3.175Mm Id, Po, Black, 4Ft; Shrink Ratio Ideal
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G1-G12-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details