Ideal Industries, Inc. Individual Cable Tubing 46-604

Description
HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.205 INCH MIN. EXPANDED DIAMETER 0.094 INCH MAX. RECOVERED DIAMETER 20 TO 14 AWG CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS -55 TO 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND NORMAL SIZE 3/16 INCH PACKAGING TYPE DISC 46 MODEL
Datasheet
Description
HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.205 INCH MIN. EXPANDED DIAMETER 0.094 INCH MAX. RECOVERED DIAMETER 20 TO 14 AWG CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS -55 TO 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND NORMAL SIZE 3/16 INCH PACKAGING TYPE DISC 46 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 46-604 - Ideal Industries, Inc.
Sycamore, IL, USA
Individual Cable Tubing
46-604
Individual Cable Tubing 46-604
HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.205 INCH MIN. EXPANDED DIAMETER 0.094 INCH MAX. RECOVERED DIAMETER 20 TO 14 AWG CABLE SIZE UL 224, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS -55 TO 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND NORMAL SIZE 3/16 INCH PACKAGING TYPE DISC 46 MODEL
  • HEAT TYPE
  • POLYOLEFIN MATERIAL
  • 4 FT
  • 0.205 INCH MIN. EXPANDED DIAMETER
  • 0.094 INCH MAX. RECOVERED DIAMETER
  • 20 TO 14 AWG CABLE SIZE
  • UL 224, UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 0.02 INCH THICKNESS
  • -55 TO 125 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 70 DEG C SHRINK TEMPERATURE
  • THERMO-SHRINK[R] BRAND
  • NORMAL SIZE 3/16 INCH
  • PACKAGING TYPE DISC
  • 46 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Protective Sleeving
Product Number 46-604
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details