Ideal Industries, Inc. Individual Cable Tubing 46-330

Description
HEAT TYPE POLYOLEFIN MATERIAL 100 FT 1.043 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 500 KCMIL CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 0.031 INCH THICKNESS -55 TO 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND APPLICABLE STANDARD ASTM D638/D150/D876 TENSILE STRENGTH 14 MPA DIELECTRIC STRENGTH 20 KV/MM VOLUME RESISTANCE 1014 OHM CM LONGITUDINAL SHRINKAGE 0+/-5 PERCENT ECCENTRICITY 30 PERCENT NORMAL SIZE 1 INCH
Datasheet
Description
HEAT TYPE POLYOLEFIN MATERIAL 100 FT 1.043 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 500 KCMIL CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 0.031 INCH THICKNESS -55 TO 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND APPLICABLE STANDARD ASTM D638/D150/D876 TENSILE STRENGTH 14 MPA DIELECTRIC STRENGTH 20 KV/MM VOLUME RESISTANCE 1014 OHM CM LONGITUDINAL SHRINKAGE 0+/-5 PERCENT ECCENTRICITY 30 PERCENT NORMAL SIZE 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 46-330 - Ideal Industries, Inc.
Sycamore, IL, USA
Individual Cable Tubing
46-330
Individual Cable Tubing 46-330
HEAT TYPE POLYOLEFIN MATERIAL 100 FT 1.043 INCH MIN. EXPANDED DIAMETER 0.5 INCH MAX. RECOVERED DIAMETER 2/0 AWG TO 500 KCMIL CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 0.031 INCH THICKNESS -55 TO 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND APPLICABLE STANDARD ASTM D638/D150/D876 TENSILE STRENGTH 14 MPA DIELECTRIC STRENGTH 20 KV/MM VOLUME RESISTANCE 1014 OHM CM LONGITUDINAL SHRINKAGE 0+/-5 PERCENT ECCENTRICITY 30 PERCENT NORMAL SIZE 1 INCH
  • HEAT TYPE
  • POLYOLEFIN MATERIAL
  • 100 FT
  • 1.043 INCH MIN. EXPANDED DIAMETER
  • 0.5 INCH MAX. RECOVERED DIAMETER
  • 2/0 AWG TO 500 KCMIL CABLE SIZE
  • UL 224, 486D, UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 0.031 INCH THICKNESS
  • -55 TO 125 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 70 DEG C SHRINK TEMPERATURE
  • THERMO-SHRINK[R] BRAND
  • APPLICABLE STANDARD ASTM D638/D150/D876
  • TENSILE STRENGTH 14 MPA
  • DIELECTRIC STRENGTH 20 KV/MM
  • VOLUME RESISTANCE 1014 OHM CM
  • LONGITUDINAL SHRINKAGE 0+/-5 PERCENT
  • ECCENTRICITY 30 PERCENT
  • NORMAL SIZE 1 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Protective Sleeving
Product Number 46-330
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-06-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details