Ideal Industries, Inc. Individual Cable Tubing 46-310

Description
HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 0.146 INCH MIN. EXPANDED DIAMETER 0.063 INCH MAX. RECOVERED DIAMETER 24 TO 20 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 0.017 INCH THICKNESS -55 TO 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND APPLICABLE STANDARD ASTM D638/D150/D876 TENSILE STRENGTH 14 MPA DIELECTRIC STRENGTH 20 KV/MM VOLUME RESISTANCE 1014 OHM CM LONGITUDINAL SHRINKAGE 0+/-5 PERCENT ECCENTRICITY 30 PERCENT NORMAL SIZE 1/8 INCH
Datasheet
Description
HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 0.146 INCH MIN. EXPANDED DIAMETER 0.063 INCH MAX. RECOVERED DIAMETER 24 TO 20 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 0.017 INCH THICKNESS -55 TO 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND APPLICABLE STANDARD ASTM D638/D150/D876 TENSILE STRENGTH 14 MPA DIELECTRIC STRENGTH 20 KV/MM VOLUME RESISTANCE 1014 OHM CM LONGITUDINAL SHRINKAGE 0+/-5 PERCENT ECCENTRICITY 30 PERCENT NORMAL SIZE 1/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 46-310 - Ideal Industries, Inc.
Sycamore, IL, USA
Individual Cable Tubing
46-310
Individual Cable Tubing 46-310
HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 0.146 INCH MIN. EXPANDED DIAMETER 0.063 INCH MAX. RECOVERED DIAMETER 24 TO 20 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 0.017 INCH THICKNESS -55 TO 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND APPLICABLE STANDARD ASTM D638/D150/D876 TENSILE STRENGTH 14 MPA DIELECTRIC STRENGTH 20 KV/MM VOLUME RESISTANCE 1014 OHM CM LONGITUDINAL SHRINKAGE 0+/-5 PERCENT ECCENTRICITY 30 PERCENT NORMAL SIZE 1/8 INCH
  • HEAT TYPE
  • POLYOLEFIN MATERIAL
  • 6 INCH
  • 0.146 INCH MIN. EXPANDED DIAMETER
  • 0.063 INCH MAX. RECOVERED DIAMETER
  • 24 TO 20 AWG CABLE SIZE
  • UL 224, 486D, UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 0.017 INCH THICKNESS
  • -55 TO 125 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 70 DEG C SHRINK TEMPERATURE
  • THERMO-SHRINK[R] BRAND
  • APPLICABLE STANDARD ASTM D638/D150/D876
  • TENSILE STRENGTH 14 MPA
  • DIELECTRIC STRENGTH 20 KV/MM
  • VOLUME RESISTANCE 1014 OHM CM
  • LONGITUDINAL SHRINKAGE 0+/-5 PERCENT
  • ECCENTRICITY 30 PERCENT
  • NORMAL SIZE 1/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Protective Sleeving
Product Number 46-310
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-1000-060-48.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details