Ideal Industries, Inc. Individual Cable Tubing 46-601

Description
HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.079 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER 16 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 0.014 INCH THICKNESS -55 TO 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND APPLICABLE STANDARD ASTM D638/D150/D876 TENSILE STRENGTH 14 MPA DIELECTRIC STRENGTH 20 KV/MM VOLUME RESISTANCE 1014 OHM CM LONGITUDINAL SHRINKAGE 0+/-5 PERCENT ECCENTRICITY 30 PERCENT NORMAL SIZE 1/16 INCH PACKAGING TYPE DISC
Datasheet
Description
HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.079 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER 16 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 0.014 INCH THICKNESS -55 TO 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND APPLICABLE STANDARD ASTM D638/D150/D876 TENSILE STRENGTH 14 MPA DIELECTRIC STRENGTH 20 KV/MM VOLUME RESISTANCE 1014 OHM CM LONGITUDINAL SHRINKAGE 0+/-5 PERCENT ECCENTRICITY 30 PERCENT NORMAL SIZE 1/16 INCH PACKAGING TYPE DISC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 46-601 - Ideal Industries, Inc.
Sycamore, IL, USA
Individual Cable Tubing
46-601
Individual Cable Tubing 46-601
HEAT TYPE POLYOLEFIN MATERIAL 4 FT 0.079 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER 16 AWG CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 0.014 INCH THICKNESS -55 TO 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 70 DEG C SHRINK TEMPERATURE THERMO-SHRINK[R] BRAND APPLICABLE STANDARD ASTM D638/D150/D876 TENSILE STRENGTH 14 MPA DIELECTRIC STRENGTH 20 KV/MM VOLUME RESISTANCE 1014 OHM CM LONGITUDINAL SHRINKAGE 0+/-5 PERCENT ECCENTRICITY 30 PERCENT NORMAL SIZE 1/16 INCH PACKAGING TYPE DISC
  • HEAT TYPE
  • POLYOLEFIN MATERIAL
  • 4 FT
  • 0.079 INCH MIN. EXPANDED DIAMETER
  • 0.031 INCH MAX. RECOVERED DIAMETER
  • 16 AWG CABLE SIZE
  • UL 224, 486D, UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 0.014 INCH THICKNESS
  • -55 TO 125 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 70 DEG C SHRINK TEMPERATURE
  • THERMO-SHRINK[R] BRAND
  • APPLICABLE STANDARD ASTM D638/D150/D876
  • TENSILE STRENGTH 14 MPA
  • DIELECTRIC STRENGTH 20 KV/MM
  • VOLUME RESISTANCE 1014 OHM CM
  • LONGITUDINAL SHRINKAGE 0+/-5 PERCENT
  • ECCENTRICITY 30 PERCENT
  • NORMAL SIZE 1/16 INCH
  • PACKAGING TYPE DISC
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Protective Sleeving
Product Number 46-601
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details