The Dotco Base Mounted Router, 10T4318-62, is manufactured in the USA by Cooper Power Tools. All Dotco air routers are oil free. A patent-pending governed design allows Dotco pneumatic routers to idle for long life, yet provide full power under load. A roll valve on each Dotco pneumatic router gives easy, convenient operation. Among the highest quality, industrial grade pneumatic routers, Dotco air router 10T4318-62 features:
HP: 1.7
Speed: 18,000 RPM
Side Exhaust
Housing: Aluminum
Oil-less Blades
Collet Shank Diameter Capacity: 3/8"
Weight: 7.4 lb.
Length: 7.1 in.
Air Inlet Size: 1/2"
Tool performance rated @ 90psi air pressure
Standard Equipment: 3/8" Collet, applicable wrenches
Contact BlueTools.com at 1-336-282-2020 to order your Dotco 10T4318-62 Air Router, parts, and accessories today!
The Dotco Base Mounted Router, 10T4318-62, is manufactured in the USA by Cooper Power Tools. All Dotco air routers are oil free. A patent-pending governed design allows Dotco pneumatic routers to idle for long life, yet provide full power under load. A roll valve on each Dotco pneumatic router gives easy, convenient operation. Among the highest quality, industrial grade pneumatic routers, Dotco air router 10T4318-62 features:
- HP: 1.7
- Speed: 18,000 RPM
- Side Exhaust
- Housing: Aluminum
- Oil-less Blades
- Collet Shank Diameter Capacity: 3/8"
- Weight: 7.4 lb.
- Length: 7.1 in.
- Air Inlet Size: 1/2"
- Tool performance rated @ 90psi air pressure
- Standard Equipment: 3/8" Collet, applicable wrenches
Contact BlueTools.com at 1-336-282-2020 to order your Dotco 10T4318-62 Air Router, parts, and accessories today!