The Taylor Pneumatic Long Reach Pole Scraper, T-7603, has many applications, including chipping and scraping castings and paint. The Taylor Pole Scraper is an excellent pneumatic scraper for tile removal. The air controlled Long Reach Pole Scraper is a heavy-duty tool constructed of steel, with precision machined and hardened parts, and a heat-treated piston and barrel, in order to assure a long life in medium-industrial environments. A 4" scraper blade chisel (005-760326) is included. The operator uses a lever throttle on the Taylor Long Reach Pole Scraper to control material removal. The Long Reach Scraper T-7603 can be converted to a Long Reach Needle Scaler with the purchase of Taylor Needle Scaler Attachment, 005-7603AT.
Blows per minute: 2200
Piston Stroke: 1-1/2"
Scraper Blade: 4"
Rubber Handle Grips
Length: 72"
Weight: 13.5 lb.
Air Pressure: 90 PSI
Call BlueTools.com at 1-336-282-2020 to order the following accessories for the Taylor Long Reach Scraper, T-7603:
005-7603AT: Needle Scaler Attachement
005-7603AT22: Replacement Needles, 4mm, 19-pack
005-760326: Replacement Scraper Blade Chisel, 4"
005-760326A: Scraper Blade Chisel, 1-1/2"
005-760386: Flex Blade: 8"
005-760387: Flex Blade, 12"
005-760384: Chisel, 4". Accepts Flex Blades, 760386 and 760387
The Taylor Pneumatic Long Reach Pole Scraper, T-7603, has many applications, including chipping and scraping castings and paint. The Taylor Pole Scraper is an excellent pneumatic scraper for tile removal. The air controlled Long Reach Pole Scraper is a heavy-duty tool constructed of steel, with precision machined and hardened parts, and a heat-treated piston and barrel, in order to assure a long life in medium-industrial environments. A 4" scraper blade chisel (005-760326) is included. The operator uses a lever throttle on the Taylor Long Reach Pole Scraper to control material removal. The Long Reach Scraper T-7603 can be converted to a Long Reach Needle Scaler with the purchase of Taylor Needle Scaler Attachment, 005-7603AT.
- Blows per minute: 2200
- Piston Stroke: 1-1/2"
- Scraper Blade: 4"
- Rubber Handle Grips
- Length: 72"
- Weight: 13.5 lb.
- Air Pressure: 90 PSI
Call BlueTools.com at 1-336-282-2020 to order the following accessories for the Taylor Long Reach Scraper, T-7603:
- 005-7603AT: Needle Scaler Attachement
- 005-7603AT22: Replacement Needles, 4mm, 19-pack
- 005-760326: Replacement Scraper Blade Chisel, 4"
- 005-760326A: Scraper Blade Chisel, 1-1/2"
- 005-760386: Flex Blade: 8"
- 005-760387: Flex Blade, 12"
- 005-760384: Chisel, 4". Accepts Flex Blades, 760386 and 760387