The Dotco Hand Held Air Router, 12L2580-01RT, is manufactured in the USA by Cooper Power Tools. All Dotco air routers are oil free. A patent-pending governed design allows Dotco pneumatic air routers to idle for long life, yet provide full power under load. A roll valve on each Dotco pneumatic router gives easy, convenient operation. Among the highest quality, industrial grade pneumatic routers, Dotco air router 12L2580-01RT features:
HP: 0.9
Speed: 23,000 RPM
Rear Exhaust (Front Exhaust available Model 12L2500-01RT)
Housing: Composite
Ergonomic Design
Collet Shank Diameter Capacity: 1/4"
Weight: 2.6 lb.
Length: 7.1 in.
Air Inlet Size: 1/4"
Tool performance rated @ 90psi air pressure
Standard Equipment: 1/4" Collet, applicable wrenches
For lock-off safety lever, substitute "S" for "L" in model number
Extra Equipment, which can be ordered separately: Collets, Overhoses, Guides,Trimmers
Contact BlueTools.com at 1-336-282-2020 to order your Dotco 12L2580-01RT Air Router, parts, and accessories today!
The Dotco Hand Held Air Router, 12L2580-01RT, is manufactured in the USA by Cooper Power Tools. All Dotco air routers are oil free. A patent-pending governed design allows Dotco pneumatic air routers to idle for long life, yet provide full power under load. A roll valve on each Dotco pneumatic router gives easy, convenient operation. Among the highest quality, industrial grade pneumatic routers, Dotco air router 12L2580-01RT features:
- HP: 0.9
- Speed: 23,000 RPM
- Rear Exhaust (Front Exhaust available Model 12L2500-01RT)
- Housing: Composite
- Ergonomic Design
- Collet Shank Diameter Capacity: 1/4"
- Weight: 2.6 lb.
- Length: 7.1 in.
- Air Inlet Size: 1/4"
- Tool performance rated @ 90psi air pressure
- Standard Equipment: 1/4" Collet, applicable wrenches
- For lock-off safety lever, substitute "S" for "L" in model number
- Extra Equipment, which can be ordered separately: Collets, Overhoses, Guides,Trimmers
Contact BlueTools.com at 1-336-282-2020 to order your Dotco 12L2580-01RT Air Router, parts, and accessories today!