The Taylor Pneumatic Pistol Grip Needle Scaler, T-7602, has many applications, including chipping concrete and brick, cleaning castings and paint, and rust removal. The air controlled PG needle scaler is an extra heavy-duty tool constructed of steel, with precision machined and hardened parts, and a heat-treated piston and barrel, in order to assure a long life in medium-industrial environments. Thirty-five 4mm needles adjust to the contours of the work. The operator uses a lever throttle on the Taylor Heavy Duty Needle Scaler to control material removal.
Blows per minute: 2200
Needle Diameter: 4mm
# Needles: 35
Rubber Grip
Length: 20"
Weight: 13 lb.
Air Pressure: 90 PSI
Call BlueTools.com at 1-336-282-2020 to order the following accessory for the Taylor Needle Scaler, T-7602:
005-760223: Replacement Needles, 4mm, 35-pack
The Taylor Pneumatic Pistol Grip Needle Scaler, T-7602, has many applications, including chipping concrete and brick, cleaning castings and paint, and rust removal. The air controlled PG needle scaler is an extra heavy-duty tool constructed of steel, with precision machined and hardened parts, and a heat-treated piston and barrel, in order to assure a long life in medium-industrial environments. Thirty-five 4mm needles adjust to the contours of the work. The operator uses a lever throttle on the Taylor Heavy Duty Needle Scaler to control material removal.
- Blows per minute: 2200
- Needle Diameter: 4mm
- # Needles: 35
- Rubber Grip
- Length: 20"
- Weight: 13 lb.
- Air Pressure: 90 PSI
Call BlueTools.com at 1-336-282-2020 to order the following accessory for the Taylor Needle Scaler, T-7602:
- 005-760223: Replacement Needles, 4mm, 35-pack