The Taylor Pneumatic Pistol Grip Needle Scaler, T-7601, has many applications, including chipping concrete and brick, cleaning castings and paint, and rust removal. The air controlled PG needle scaler is a heavy-duty tool constructed of steel, with precision machined and hardened parts, and a heat-treated piston and barrel, in order to assure a long life in light- to medium-industrial environments. Nineteen 3mm needles adjust to the contours of the work. The operator uses a lever throttle on the Taylor Pistol Grip Needle Scaler to control material removal.
Blows per minute: 3000
Needle Diameter: 3mm
# Needles: 19
Rubber Grip
Length: 10"
Weight: 5.7 lb.
Air Pressure: 90 PSI
Call BlueTools.com at 1-336-282-2020 to order the following accessory for the Taylor Needle Scaler, T-7601:
005-735646: Replacement Needles, 3mm, 19-pack
The Taylor Pneumatic Pistol Grip Needle Scaler, T-7601, has many applications, including chipping concrete and brick, cleaning castings and paint, and rust removal. The air controlled PG needle scaler is a heavy-duty tool constructed of steel, with precision machined and hardened parts, and a heat-treated piston and barrel, in order to assure a long life in light- to medium-industrial environments. Nineteen 3mm needles adjust to the contours of the work. The operator uses a lever throttle on the Taylor Pistol Grip Needle Scaler to control material removal.
- Blows per minute: 3000
- Needle Diameter: 3mm
- # Needles: 19
- Rubber Grip
- Length: 10"
- Weight: 5.7 lb.
- Air Pressure: 90 PSI
Call BlueTools.com at 1-336-282-2020 to order the following accessory for the Taylor Needle Scaler, T-7601:
- 005-735646: Replacement Needles, 3mm, 19-pack