The Dotco Air Scribe, 15Z-710, is a top quality air marking pen, which is suitable for marking materials ranging from aluminum to titanium. The Dotco 15Z-710 air controlled stylus is designed for a wide range of industrial marking or engraving applications. The Dotco pneumatic scribe is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled marking pens are small, lightweight, and comfortable to use, with a sliding sleeve throttle. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air scribes have an in-line piston motor, which keeps vibrations to a minimum and allows the operator to focus on doing the best job possible, in the least amount of time. The 15Z-710 Pneumatic Engraving Pen features a carbide tipped stylus for precise marking.
0.06 HP
20,000 RPM
Carbide Tipped Stylus
In-line Piston Motor
Aluminum Housing
Length: 5.5"
Diameter: 0.6"
Weight: 4 oz.
Replacement Carbide Tips: Order Number 027-1018081
Call BlueTools at 336-282-2020 to order your Dotco Air Scribe, 15Z-710.
The Dotco Air Scribe, 15Z-710, is a top quality air marking pen, which is suitable for marking materials ranging from aluminum to titanium. The Dotco 15Z-710 air controlled stylus is designed for a wide range of industrial marking or engraving applications. The Dotco pneumatic scribe is made in the USA by Cooper Power Tools, an ISO 9001 certified facility. Dotco's reputation for durability, dependability, and versatility is among the highest for fine finishing applications. Dotco air controlled marking pens are small, lightweight, and comfortable to use, with a sliding sleeve throttle. With elastomer coatings and perfectly balanced moving parts, Dotco pneumatic air scribes have an in-line piston motor, which keeps vibrations to a minimum and allows the operator to focus on doing the best job possible, in the least amount of time. The 15Z-710 Pneumatic Engraving Pen features a carbide tipped stylus for precise marking.
- 0.06 HP
- 20,000 RPM
- Carbide Tipped Stylus
- In-line Piston Motor
- Aluminum Housing
- Length: 5.5"
- Diameter: 0.6"
- Weight: 4 oz.
- Replacement Carbide Tips: Order Number 027-1018081
Call BlueTools at 336-282-2020 to order your Dotco Air Scribe, 15Z-710.