The Taylor Pneumatic Needle Scaler, T-7356, has many applications, including chipping concrete and brick, cleaning castings and paint, and rust removal. The air controlled needle scaler is constructed of steel, with precision machined and hardened parts, to assure a long life in light- to medium-industrial environments. Nineteen 3mm needles adjust to the contours of the work. The operator uses a lever throttle on the Taylor Needle Scaler to control material removal.
Needle Diameter: 3mm
# Needles: 19
Bore & Stroke: 1" x 1-1/8"
Length: 15"
Weight: 6 lb.
Air Pressure: 90 PSI
Call BlueTools.com at 1-336-282-2020 to order the following accessories for the Taylor Needle Scaler, T-7356:
005-7356A1: Diamond Point
005-7356A2: Panel Cutter
005-7356A3: Blank
005-7356A7: 2" Scraper Blade
005-7356A8: 1-1/4" Angle Chisel
005-7356A9: 3" Scraper Blade
005-7356A18: 18" Long Reach Scraper
005-7356AT: Needle Scaler Attachment
005-735646: Replacement Needles, 3mm, 19-pack
The Taylor Pneumatic Needle Scaler, T-7356, has many applications, including chipping concrete and brick, cleaning castings and paint, and rust removal. The air controlled needle scaler is constructed of steel, with precision machined and hardened parts, to assure a long life in light- to medium-industrial environments. Nineteen 3mm needles adjust to the contours of the work. The operator uses a lever throttle on the Taylor Needle Scaler to control material removal.
- Needle Diameter: 3mm
- # Needles: 19
- Bore & Stroke: 1" x 1-1/8"
- Length: 15"
- Weight: 6 lb.
- Air Pressure: 90 PSI
Call BlueTools.com at 1-336-282-2020 to order the following accessories for the Taylor Needle Scaler, T-7356:
- 005-7356A1: Diamond Point
- 005-7356A2: Panel Cutter
- 005-7356A3: Blank
- 005-7356A7: 2" Scraper Blade
- 005-7356A8: 1-1/4" Angle Chisel
- 005-7356A9: 3" Scraper Blade
- 005-7356A18: 18" Long Reach Scraper
- 005-7356AT: Needle Scaler Attachment
- 005-735646: Replacement Needles, 3mm, 19-pack