RegalRexnord Link-Belt ER36 Unmounted Replacement Bearings Ball Bearings ER36

Description
2 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal
Description
2 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt ER36 Unmounted Replacement Bearings Ball Bearings - ER36 - RegalRexnord
Milwaukee, WI, United States
Link-Belt ER36 Unmounted Replacement Bearings Ball Bearings
ER36
Link-Belt ER36 Unmounted Replacement Bearings Ball Bearings ER36
2 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal

2 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Single Lip Contact Seal

Supplier's Site
Bearing - 43462755 - Radwell International
Willingboro, NJ, United States
Bearing
43462755
Bearing 43462755
BEARING, 2-1/4IN, UNMOUNTED BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

BEARING, 2-1/4IN, UNMOUNTED BALL BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Ball Bearings Ball Bearings
Product Number ER36 43462755
Product Name Link-Belt ER36 Unmounted Replacement Bearings Ball Bearings Bearing
Features Snap Ring / Snap Ring Groove
Operating Temperature 225 F (107 C)
Design Units Inch
Bore 2.2500 inch (57.150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-52-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details