1 1/8" Unmounted, Cylindrical OD, Square Ball Bearing, Triple Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 18SBG42E08E3 |
| Product Name | Link-Belt 18SBG42E08E3 Unmounted Replacement Bearings Ball Bearings |
| Design Units | Inch |
| Bore | 1.1850 inch (30.099 mm) |
| Outside Diameter | 3.1496 inch (80.000 mm) |