11/16" Non-Relubricatable Unmounted Hex Ball Bearing, Standard Duty, Single Lip Contact Seal, Cylindrical O.D. outer race
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 11KB204N |
| Product Name | Link-Belt 11KB204N Unmounted Replacement Bearings Ball Bearings |
| Lubrication | Relubricatable |
| Features | Hex Bore |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 0.6875 inch (17.462 mm) |