1 1/4" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, Special Grease
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | ER20-HFFJH |
| Product Name | Link-Belt ER20-HFFJH Unmounted Replacement Bearings Ball Bearings |
| Features | Snap Ring / Snap Ring Groove |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.2500 inch (31.750 mm) |