1 1/8" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, flingers only, 10% grease fill
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | ER18-MHFF |
| Product Name | Link-Belt ER18-MHFF Unmounted Replacement Bearings Ball Bearings |
| Features | Snap Ring / Snap Ring Groove |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.1250 inch (28.575 mm) |