1" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 50% Grease Fill, Preservative Only
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | ER16-FFPD |
| Product Name | Link-Belt ER16-FFPD Unmounted Replacement Bearings Ball Bearings |
| Features | Snap Ring / Snap Ring Groove |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.0000 inch (25.400 mm) |