1 1/2" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, Free Running, 10% Grease Filled
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | ER24-MHFF |
| Product Name | Link-Belt ER24-MHFF Unmounted Replacement Bearings Ball Bearings |
| Features | Snap Ring / Snap Ring Groove |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.5000 inch (38.100 mm) |