1 3/16" Unmounted Ball Bearing, Standard Duty, Setscrew Locking, flingers only, preservative only - no grease
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | ER19-FFPD |
| Product Name | Link-Belt ER19-FFPD Unmounted Replacement Bearings Ball Bearings |
| Features | Snap Ring / Snap Ring Groove |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.1875 inch (30.162 mm) |