1" Unmounted Non Relubricatable Hex Ball Bearing, Standard Duty, Single Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 16K206N |
| Product Name | Link-Belt 16K206N Unmounted Replacement Bearings Ball Bearings |
| Lubrication | Relubricatable |
| Features | Hex Bore |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 1.0000 inch (25.400 mm) |