5/8" Unmounted Ball Bearing, Standard Duty, Centrik-Lok Locking Device, Free Running, 10% Oil Filled
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | ER10K-HFF |
| Product Name | Link-Belt ER10K-HFF Unmounted Replacement Bearings Ball Bearings |
| Features | Snap Ring / Snap Ring Groove |
| Operating Temperature | 225 F (107 C) |
| Design Units | Inch |
| Bore | 0.6250 inch (15.875 mm) |