2 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Viton Seal, High Temperature Modifications
| RegalRexnord | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | F3CL239E1 |
| Product Name | Link-Belt F3CL239E1 Flange Blocks Ball Bearings |
| Seals / Shields | Single Seal |
| Features | Flanged |
| Operating Temperature | 400 F (204 C) |
| Design Units | Inch |